EN
  • EN
  • DE

AT91SAM7S256C-MU

Part No AT91SAM7S256C-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 256KB FLSH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7S
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT91SAM7S256
Standard Package 260 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566250-AT91SAM7S256C-MU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7S256C-MU CAD Model

Description

Microchip Technology's AT91SAM7S256C-MU Microcontroller

The AT91SAM7S256C-MU is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This device is part of the SAM7S series, which is notable for its ARM7TDMI® processor core, providing users with a perfect blend of power efficiency and processing capability.

With 256KB of flash memory and 64KB of SRAM, the AT91SAM7S256C-MU offers ample storage for complex applications and the necessary RAM for efficient data handling. The MCU operates at a maximum speed of 55 MHz, which allows for robust performance in time-critical tasks.

Key Features:

  • ARM7TDMI® Processor Core
  • 256KB Flash Memory
  • 64KB SRAM
  • Maximum Speed of 55 MHz
  • USB 2.0 Full Speed (12 Mbit/s) Device Port
  • Two USARTs and a SPI Interface
  • Eight-channel 10-bit ADC
  • Power-saving Modes: Idle and Power-down
  • Industrial Temperature Range: -40°C to 85°C
  • 64-pin QFN Package

The MCU includes a USB 2.0 full-speed device port, making it ideal for applications that require connectivity with computers and other USB host devices. The inclusion of multiple serial communication interfaces, such as two USARTs and a SPI interface, enhances its versatility in various communication protocols.

For applications requiring analog input, the AT91SAM7S256C-MU is equipped with an eight-channel 10-bit Analog-to-Digital Converter (ADC), providing accurate and efficient analog signal processing capabilities.

Energy efficiency is a hallmark of the AT91SAM7S256C-MU, featuring power-saving modes such as idle and power-down to extend the life of battery-operated devices. The industrial temperature range of -40°C to 85°C ensures reliable operation in extreme environments, making it suitable for industrial applications.

Enclosed in a 64-pin QFN package, the AT91SAM7S256C-MU is compact and offers a small footprint for space-constrained applications. Its robust feature set and adaptability make it an excellent choice for a myriad of embedded system designs, including automation, control systems, and IoT devices.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess