EN
  • EN
  • DE

LT1790AIS6-3#TRPBF

Part No LT1790AIS6-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 56μVrms
Voltage - Input 3.5 V ~ 18 V
Operating Supply Current 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Manufacturer Homepage www.linear.com
Win Source Part Number 732119-LT1790AIS6-3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1790
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-3#TRPBF CAD Model

Description

LT1790AIS6-3#TRPBF - Precision Series Reference

The LT1790AIS6-3#TRPBF is a high-performance, low-power series voltage reference from Linear Technology, an Analog Devices company. This precision reference is designed for space-constrained applications that require a stable and accurate voltage reference. It is particularly suitable for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation.

Key Features

  • Output Voltage: The device provides a fixed 3V output, making it an ideal reference for 3V systems.
  • High Precision: The LT1790AIS6-3#TRPBF boasts excellent accuracy and stability, with an initial accuracy of ±0.1% and temperature stability of ±10ppm/°C, ensuring reliable performance across a wide range of operating conditions.
  • Low Power: With a quiescent current of only 500µA, this voltage reference is optimized for battery-powered and portable applications, where power efficiency is crucial.
  • Small Package: Housed in a compact SOT-23 package, the LT1790AIS6-3#TRPBF is ideal for designs where board space is at a premium.
  • Wide Operating Temperature Range: It operates over a wide temperature range of -40°C to +125°C, accommodating diverse environmental conditions.
  • Long-Term Stability: It offers excellent long-term stability, ensuring consistent performance over the life of the product.
  • Drop-In Replacement: This device is designed to be a drop-in replacement for other references, simplifying upgrades and design modifications.

Applications

The LT1790AIS6-3#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

With its combination of precision, low power consumption, and small form factor, the LT1790AIS6-3#TRPBF is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2424 $51.8784
38+ $2.6605 $101.0990
59+ $2.5773 $152.0607
81+ $2.4942 $202.0302
104+ $2.4111 $250.7544
139+ $2.1616 $300.4624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess