EN
  • EN
  • DE

AT91CAP9A-NA-DK33

Part No AT91CAP9A-NA-DK33
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP9 EVAL BRD / AT91CAP9 CAP™ ARM9 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91CAP9
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8471.41.0150
Win Source Part Number 1342474-AT91CAP9A-NA-DK33
Ultra Librarian 3D Model Ultra Librarian AT91CAP9A-NA-DK33 CAD Model

Description

The AT91CAP9A-NA-DK33 is a cutting-edge microcontroller product from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This powerful microcontroller is built around an ARM926EJ-S core, which operates at a speed of up to 200 MHz, providing a balance of high performance and power efficiency that is ideal for a wide range of applications.

One of the standout features of the AT91CAP9A-NA-DK33 is its CAP™ (Customizable Atmel Processor) technology. This allows designers to add custom logic to the standard processor, thereby creating a tailored solution that can meet specific application requirements without the need for external components. This customization capability can significantly reduce the overall system cost and complexity while improving performance through hardware acceleration.

The device is equipped with a comprehensive set of peripherals, including USB 2.0 Full Speed host and device interfaces, Ethernet MAC, multiple USARTs, SPI, I2C, and an MMC/SD/SDIO card interface. These features make it an excellent choice for connectivity-rich applications such as industrial control systems, networking equipment, and IoT devices.

Furthermore, the AT91CAP9A-NA-DK33 supports a wide range of external memory interfaces, including SDRAM, Static Memories, and NAND Flash, offering flexibility in system design. The integrated LCD controller with touchscreen interface capability also makes this microcontroller an attractive option for applications requiring a graphical user interface, such as HMI panels.

For security-sensitive applications, the AT91CAP9A-NA-DK33 provides a set of security features, including a secure boot mechanism, AES and 3DES encryption engines, and a random number generator. These features help to ensure that data is protected and systems are secure from unauthorized access.

Overall, the AT91CAP9A-NA-DK33 from Microchip Technology is a robust and versatile microcontroller that offers designers the flexibility, performance, and security required for today's complex and connected embedded systems.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess