EN
  • EN
  • DE

PIC16F1513-I/SO

Part No PIC16F1513-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1088372-PIC16F1513-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1513-I/SO CAD Model

Description

Microchip Technology PIC16F1513-I/SO Microcontroller

The PIC16F1513-I/SO from Microchip Technology is a high-performance, 8-bit microcontroller packed with a multitude of features designed for a wide range of applications. This versatile MCU is part of Microchip's extensive PIC16F family, known for its ease of use and low power consumption. The device is housed in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

With a robust instruction set and flexible memory architecture, the PIC16F1513-I/SO provides an optimal balance of performance and power efficiency. It operates at a maximum frequency of 20 MHz and includes 3.5 KB of flash memory, which is ample for storing application code. Additionally, it features 256 bytes of EEPROM for non-volatile data storage and 128 bytes of RAM for efficient data processing.

The microcontroller boasts a rich set of peripherals, including:

  • 25 I/O pins that offer versatility in interfacing with external components.
  • An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise measurement of analog signals.
  • Two PWM (Pulse Width Modulation) modules for accurate control in motor applications or LED dimming.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for timing and control tasks.
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs) for serial communication, supporting standard protocols like RS-232, RS-485, and LIN.
  • An MSSP (Master Synchronous Serial Port) module that supports both SPI and I2C communication for interfacing with sensors, memory, and other digital devices.

For safety-critical applications, the PIC16F1513-I/SO includes Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) features to ensure reliable operation under varying power conditions. Additionally, it offers a Watchdog Timer (WDT) to recover from unintended operation.

This microcontroller operates within an extended temperature range of -40°C to +85°C and has a wide operating voltage range of 2.0V to 5.5V, accommodating various power supply requirements. Whether you're designing consumer electronics, automotive systems, or industrial controls, the PIC16F1513-I/SO provides a scalable and cost-effective solution for your embedded design needs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0076 $50.0760
25+ $4.1088 $102.7200
38+ $3.9804 $151.2552
52+ $3.8520 $200.3040
68+ $3.7236 $253.2048
90+ $3.3384 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,032 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess