EN
  • EN
  • DE

AT90USB6415MU

Part No AT90USB6415MU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046674-AT90USB6415MU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT90USB6415MU CAD Model

Description

Product Overview: AT90USB6415MU by Microchip Technology

The AT90USB6415MU is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance, low-power AVR® MCU is built on advanced RISC architecture and is specifically designed to offer a perfect blend of power efficiency and processing capabilities.

With a CPU speed reaching up to 16 MIPS (Million Instructions Per Second) at 16 MHz, the AT90USB6415MU delivers the quick response and processing power required for a wide range of applications. Its 64KB of in-system self-programmable flash makes the MCU ideal for applications that need ample space for code storage without sacrificing performance.

One of the standout features of the AT90USB6415MU is its USB 2.0 Full-speed/Low Speed Device module with interrupt on transfer completion. This ensures seamless and efficient communication with peripherals and host devices, making it an excellent choice for applications that require reliable data transfer capabilities, such as portable devices, gaming accessories, and industrial control systems.

Additionally, the MCU comes with 4KB EEPROM and 4KB SRAM, providing sufficient room for data storage and smooth operation. The device operates within a voltage range of 2.7-5.5V, which is typical for many electronic applications, ensuring compatibility and flexibility in various system designs.

The AT90USB6415MU also boasts a range of peripherals including timers, serial interfaces, and analog to digital converters. These integrated peripherals reduce the need for external components, thus simplifying design and potentially reducing overall system costs.

With its 44-lead QFN package, the AT90USB6415MU is compact and suitable for space-constrained applications while still providing the necessary I/O ports and functionality for comprehensive system control. Microchip Technology's commitment to quality and longevity also means that the AT90USB6415MU is a reliable choice for both prototyping and mass production.

In summary, the AT90USB6415MU from Microchip Technology is a versatile and efficient MCU that meets the demands of modern electronic applications with its robust architecture, comprehensive feature set, and USB connectivity.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess