Microchip Technology AT90S8252 Microcontroller
The AT90S8252 is a versatile microcontroller from Microchip Technology, designed to offer a robust combination of performance, efficiency, and flexibility for a wide range of embedded applications. As part of the AVR family, this microcontroller incorporates RISC architecture to deliver high-speed processing capabilities.
Key Features:
- Advanced RISC Architecture: The AT90S8252 operates with a powerful and efficient Reduced Instruction Set Computing (RISC) architecture, which enables fast execution of instructions and optimal utilization of memory.
- Memory Capacity: It comes with 8K bytes of In-System Programmable Flash memory, allowing for reliable storage of applications and the ability to update firmware in the field. Additionally, it features 512 bytes of EEPROM and 512 bytes of internal SRAM.
- Peripheral Features: This microcontroller includes a range of built-in peripherals such as two 8-bit timer/counters, an additional 16-bit timer/counter, a programmable watchdog timer, and a full duplex serial USART, enhancing its functionality for complex tasks.
- Power Efficiency: Designed for power-sensitive applications, the AT90S8252 provides multiple power-saving modes, ensuring optimal consumption and extending the life of battery-powered devices.
- Input/Output Ports: With up to 32 programmable I/O lines, this microcontroller offers ample flexibility for interfacing with external devices, sensors, and actuators, making it ideal for a variety of applications.
- Operating Conditions: The AT90S8252 is engineered to operate within a voltage range of 4V to 6V and can function across a wide temperature range, ensuring reliability in diverse environments.
Applications:
The AT90S8252 is well-suited for applications that require a combination of control and processing power such as industrial control systems, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its robust feature set and programmability make it an excellent choice for designers looking to develop sophisticated and efficient electronic products.
Overall, Microchip's AT90S8252 microcontroller is a testament to their commitment to providing innovative and reliable solutions for the ever-evolving electronics industry.