Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-PDIP
Manufacturer Microchip Technology
Series AVR® 90S
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI
Peripherals POR, WDT
Number of I/O 15
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage 2.7V ~ 6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name AT90S1200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912004-AT90S1200A-4PC
Ultra Librarian 3D Model Ultra Librarian AT90S1200A-4PC CAD Model

Description

The AT90S1200A-4PC is a low-power, high-performance CMOS 8-bit microcontroller that comes from the well-respected AVR family produced by Microchip Technology. This microcontroller is particularly designed for applications that require a balance between power consumption and processing capability, making it an ideal choice for battery-powered and portable devices.

Key Features:

  • CPU Speed: 4 MHz, which provides a good trade-off between speed and power consumption.
  • Program Memory: 1K bytes of In-System Programmable Flash. This non-volatile memory allows the device to retain its program even when the power is off.
  • Data Memory: 64 bytes of EEPROM for data storage and 64 bytes of internal RAM.
  • I/O Pins: 15 general-purpose I/O lines that can be used for a variety of custom functions, depending on the needs of the application.
  • Timer/Counters: Two 8-bit timer/counters with separate prescalers provide timing and counting capabilities to support a range of applications.
  • Programming Interface: Serial programmable interface which ensures convenient programming of the device.
  • Operating Voltage: 4.0V to 6.0V, enabling operation in a wide range of power supply conditions.
  • Package: 28-pin DIP (Dual In-line Package), which is suitable for prototyping and can be easily inserted into standard sockets or soldered into a PCB.

The AT90S1200A-4PC is well-suited for a variety of applications, including but not limited to, automation systems, consumer electronics, and embedded systems. Its robust instruction set and the ability to work with multiple types of external peripherals make it a versatile choice for designers looking to create efficient and reliable products.

With its proven performance and the backing of Microchip Technology's reputation for quality, the AT90S1200A-4PC stands as a solid choice for developers seeking a microcontroller that offers both sophistication and simplicity.

You May Also Be Interested in

Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention