EN
  • EN
  • DE

AT90S1200-4YI

Part No AT90S1200-4YI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 20SSOP / 8-Bit Microcontroller with 1K bytes In-System Programmable Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete (End Of Life)
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI
Peripherals POR, WDT
Number of I/O 15
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series AT90S1200
Manufacturer Pack Quantity 67
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812503-AT90S1200-4YI
Ultra Librarian 3D Model Ultra Librarian AT90S1200-4YI CAD Model

Description

Microchip Technology AT90S1200-4YI Microcontroller

The AT90S1200-4YI is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, which is renowned for its robust architecture, versatile features, and ease of use. This microcontroller is specifically designed to deliver more power with less consumption, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Efficient 8-bit AVR RISC Architecture: The AT90S1200-4YI is built on an advanced RISC architecture that allows it to execute most instructions in a single clock cycle, enhancing the microcontroller's speed and efficiency.
  • Operating Voltage: This microcontroller operates within a voltage range of 4V to 6V, providing flexibility for various power supply designs and ensuring reliable operation across different voltage levels.
  • Clock Speed: With a maximum clock speed of 4 MHz, the AT90S1200-4YI is capable of meeting the requirements for quick processing and real-time control in embedded systems.
  • Program Memory: It comes with 1 KB of reprogrammable Flash memory, which allows for a large number of write/erase cycles and provides a secure and cost-effective solution for program storage.
  • Data Storage: The microcontroller includes 64 Bytes of EEPROM for data storage, enabling the retention of critical information even when the power is turned off.
  • I/O Ports: It offers 15 general-purpose I/O lines that can be configured to interface with external peripherals, sensors, and actuators, making it highly adaptable for various design requirements.
  • Integrated Watchdog Timer: The built-in watchdog timer helps in maintaining system integrity by resetting the microcontroller in the event of a software malfunction.
  • Power-saving Modes: Multiple power-saving modes, including Idle and Power-down modes, allow designers to optimize power consumption according to the application's needs.

Applications:

The versatility of the AT90S1200-4YI microcontroller makes it suitable for a diverse array of applications, such as:

  • Smart home devices
  • Automotive control systems
  • Industrial automation
  • Remote sensors
  • Battery management systems

In conclusion, the Microchip Technology AT90S1200-4YI is a powerful and efficient solution for designers looking to develop advanced electronic systems with a reliable and cost-effective 8-bit microcontroller at their core.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess