Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP
Manufacturer Microchip Technology
Series AVR® 90LS
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.7V ~ 6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-PDIP
Family Name AT90LS2333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 19
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911999-AT90LS2333-4PI
Ultra Librarian 3D Model Ultra Librarian AT90LS2333-4PI CAD Model

Description

Microchip Technology AT90LS2333-4PI Microcontroller

The AT90LS2333-4PI is a high-performance, low-power 8-bit AVR RISC-based microcontroller from the esteemed Microchip Technology product line. This microcontroller combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 15 general-purpose I/O lines, 32 general-purpose working registers, a wide range of flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, and a watchdog timer with internal oscillator. Furthermore, the device supports an efficient power-saving mode that includes Idle, ADC Noise Reduction, and Power-down options.

Designed to operate at a voltage range of 2.7-5.5V, the AT90LS2333-4PI operates at a maximum frequency of 4MHz, making it suitable for many embedded applications that require a balance between power consumption and processing speed. The microcontroller comes in a 28-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for prototyping and production purposes.

One of the key features of this microcontroller is its In-System Programmable Flash, which allows the program memory to be reprogrammed in-system through an SPI serial interface. This feature is invaluable for firmware updates and application tweaks, as it negates the need for additional programming hardware once the microcontroller is integrated into the final product.

The AT90LS2333-4PI is designed with robustness in mind, featuring an on-chip analog comparator and programmable watchdog timer with internal oscillator. These features ensure stable operation under variable conditions and can help prevent system failures by resetting the microcontroller in the event of a software deadlock.

Microchip Technology's AT90LS2333-4PI is an ideal choice for a wide range of applications, including automation systems, IoT devices, smart sensors, and battery-operated products. Its combination of power efficiency, processing capability, and programmable features make it a versatile and reliable option for designers and engineers looking to develop sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention