Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A7
Speed 1.0GHz
Operating Temperature Range -40°C ~ 105°C
Package 525-FBGA, FCBGA
Case / Package 525-FCPBGA (19x19)
Family Name LS1020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-14042, 935316158557, LS1020AXE7KQB-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923954-LS1020AXE7KQB
Ultra Librarian 3D Model Ultra Librarian LS1020AXE7KQB CAD Model

Description

The LS1020AXE7KQB is a high-performance, feature-rich processor from NXP Semiconductors, designed to meet the demanding requirements of advanced networking and industrial applications. This powerful component is part of NXP's Layerscape series, which are known for their exceptional integration of multicore processing and networking capabilities.

Key Features

  • Architecture: The LS1020AXE7KQB is built on the ARM Cortex-A7 architecture, offering a balance of power efficiency and computing performance. Its dual-core configuration allows for efficient multitasking and parallel processing.
  • Clock Speed: With a clock speed of up to 1 GHz, this processor can handle high-throughput workloads, making it suitable for a wide range of time-sensitive applications.
  • Memory Support: It supports various memory types, including DDR3L and DDR4, providing flexibility for system designers to choose the optimal memory solution for their specific use case.
  • Connectivity: The processor features a comprehensive set of connectivity options, including Gigabit Ethernet, USB 3.0, and PCIe, enabling high-speed data transfers and connectivity to a broad range of peripherals and network interfaces.
  • Security: With an emphasis on security, the LS1020AXE7KQB integrates a secure boot process and cryptographic acceleration, ensuring data protection and secure system operations.

Applications

The versatility of the LS1020AXE7KQB makes it ideal for a variety of applications. It is well-suited for:

  • Enterprise and service provider networking equipment, such as switches and routers
  • Industrial control and automation systems
  • Internet of Things (IoT) gateways and devices
  • High-performance data processing units

Quality and Reliability

NXP's commitment to quality and reliability is evident in the LS1020AXE7KQB, which is designed to meet the rigorous standards required for industrial and networking environments. The processor is engineered to provide sustained performance and stability under various conditions, ensuring a reliable backbone for critical systems.

For developers and manufacturers seeking a robust and secure processing solution, the LS1020AXE7KQB from NXP is an excellent choice that offers both performance and versatility.

You May Also Be Interested in

Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
Digi International
IC MPU RABBIT 200MHZ 292BGA
Need more? Email Us
ECAD model for 16051220
NXP / Nexperia
IC MPU QORIQ 800MHZ 520FCBGA
Lowest to $244.2106
ECAD model for BSC9131NXE1KHKB
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $81.5980
ECAD model for MIMX8MM4CVTKZAA
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MC860ENCVR50D4R2
NXP / Nexperia
IC MPU MPC83XX 667MHZ PBGA689
Need more? Email Us
ECAD model for MPC8379ECVRALG
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689
Need more? Email Us
ECAD model for P1022NXE2EFB
NXP / Nexperia
IC MPU I.MX6DL 1.0GHZ 624MAPBGA
Lowest to $46.6819
ECAD model for MCIMX6U5EVM10ACR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention