EN
  • EN
  • DE

AT90CAN6515MT1

Part No AT90CAN6515MT1
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046668-AT90CAN6515MT1
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT90CAN6515MT1 CAD Model

Description

Microchip Technology's AT90CAN6515MT1 Microcontroller

The AT90CAN6515MT1 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer an optimal solution for embedded applications requiring CAN (Controller Area Network) connectivity. This advanced microcontroller is based on the AVR® 8-bit architecture, renowned for its efficiency and speed, making it an ideal choice for automotive and industrial applications where reliable communication is critical.

At the heart of the AT90CAN6515MT1 lies a powerful processing core capable of executing instructions at speeds of up to 16 MIPS (Million Instructions Per Second) at 16MHz. This ensures swift and responsive operation, which is crucial for real-time systems. The MCU comes with 64KB of in-system self-programmable flash memory, which provides ample space for application code and allows for easy updates without needing additional programming hardware.

In addition to its robust processing capabilities, the AT90CAN6515MT1 features a range of integrated peripherals. It includes a CAN controller that conforms to version 2.0 part A and B of the CAN specification, offering reliable and secure communication for networking applications. The microcontroller also boasts 2KB of EEPROM and 4KB of internal SRAM, providing efficient data storage and retrieval.

The device's I/O capabilities are extensive, with 53 programmable I/O lines that allow for flexible interfacing with a wide array of sensors, actuators, and other electronic components. Moreover, the MCU supports a variety of serial communication options, including SPI, TWI (I2C), and USART, which further extends its connectivity options.

For enhanced functionality, the AT90CAN6515MT1 is equipped with a 10-bit analog-to-digital converter (ADC) with 15 channels, enabling it to interface with analog sensors and convert their signals for digital processing. The MCU also features a programmable watchdog timer and a range of power-saving modes, which help to reduce power consumption for battery-powered applications.

The AT90CAN6515MT1 is packaged in a 64-lead TQFP (Thin Quad Flat Pack), ensuring a compact footprint that is suitable for space-constrained designs. Its robust design and comprehensive feature set make the AT90CAN6515MT1 from Microchip Technology an excellent choice for developers seeking a reliable and versatile microcontroller for their CAN-based systems.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess