EN
  • EN
  • DE

AT90CAN64-16AUR

Part No AT90CAN64-16AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP / AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number AT90CAN64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AT90CAN64-16AURTR,AT90CAN64-16AURDKR,AT90CAN64-16AUR-ND,AT90CAN6416AUR,AT90CAN64-16AURCT
Standard Package 1,000
Win Source Part Number 1319262-AT90CAN64-16AUR
Ultra Librarian 3D Model Ultra Librarian AT90CAN64-16AUR CAD Model

Description

Product Overview: AT90CAN64-16AUR from Microchip Technology

The AT90CAN64-16AUR is a sophisticated microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This high-performance, low-power AVR® 8-bit MCU integrates CAN (Controller Area Network) functionality, making it ideal for networked operations in complex systems.

Key Features

  • Advanced RISC Architecture: The AT90CAN64-16AUR boasts a powerful RISC CPU, offering a perfect balance between power consumption and processing speed, with a maximum operating frequency of 16MHz.
  • On-Chip CAN Controller: With its integrated CAN controller supporting 2.0A and 2.0B standards, this MCU is ready for data-intensive applications with robust communication requirements.
  • Memory Capacity: It comes with 64KB of in-system self-programmable flash, 2KB EEPROM, and 4KB internal SRAM, providing ample space for complex applications and data storage.
  • Robust Peripheral Set: Equipped with a variety of peripherals including timers, counters, PWM channels, and multiple I/O ports, the AT90CAN64-16AUR allows for flexible and versatile system design.
  • Power Efficiency: With multiple power-saving modes, this MCU can operate efficiently in low-power applications, thereby extending the lifespan of battery-operated devices.

Applications

The AT90CAN64-16AUR is particularly well-suited for automotive applications such as engine control units, body control modules, and in-vehicle networking. Additionally, its robust feature set makes it an excellent choice for industrial automation, home automation, and other embedded systems that require reliable communication and processing capabilities.

Package and Availability

The product is available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint while allowing for efficient thermal management. The part number AT90CAN64-16AUR indicates this MCU is offered in tape and reel packaging for automated assembly processes, and it is available for purchase through Microchip Technology's distribution channels.

With its integration of essential features and capabilities, the AT90CAN64-16AUR from Microchip Technology stands out as a robust and reliable choice for designers looking to implement advanced microcontroller functionality in their next-generation products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5026 $63.0156
14+ $8.6176 $120.6464
21+ $8.3483 $175.3143
29+ $8.0789 $234.2881
37+ $7.8096 $288.9552
50+ $7.0018 $350.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess