Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90CAN
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number AT90CAN32
Other Names AT90CAN32-16AURDKR,AT90CAN32-16AURTR,AT90CAN3216AUR,AT90CAN32-16AURCT,AT90CAN32-16AUR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264489-AT90CAN32-16AUR
Ultra Librarian 3D Model Ultra Librarian AT90CAN32-16AUR CAD Model

Description

Microchip Technology's AT90CAN32-16AUR

The AT90CAN32-16AUR is a high-performance microcontroller produced by Microchip Technology, designed to offer an optimal solution for embedded systems requiring CAN (Controller Area Network) connectivity. This microcontroller is part of the AVR family, renowned for its advanced RISC architecture, which enables fast and efficient processing with low power consumption.

At the heart of the AT90CAN32-16AUR lies a powerful 8-bit processor running at a clock speed of up to 16MHz. This microcontroller is equipped with 32KB of in-system programmable flash memory, providing ample space for complex applications. Additionally, it boasts 1KB of EEPROM and 2KB of internal SRAM, ensuring sufficient storage and working memory for real-time operations.

One of the standout features of the AT90CAN32-16AUR is its integrated CAN controller, which supports the CAN 2.0A and 2.0B protocols. The CAN interface is essential for applications in automotive and industrial environments where robust and reliable communication between multiple microcontrollers is critical. It enables devices to communicate with each other without a host computer, making it ideal for distributed control systems.

Furthermore, the AT90CAN32-16AUR comes with a variety of peripherals that enhance its functionality, including:

  • Three flexible Timer/Counters with compare modes
  • Internal and external interrupts
  • A serial programmable USART
  • A byte-oriented Two-Wire Serial Interface
  • An SPI serial port
  • 10-bit ADC with up to 16 channels
  • Programmable Watchdog Timer with internal oscillator

The AT90CAN32-16AUR is also designed with power efficiency in mind, featuring power-saving modes such as Idle and Power-down modes. This makes it particularly suitable for battery-operated applications where energy conservation is a priority.

Its package is a 64-lead TQFP (Thin Quad Flat Pack), with the "AUR" suffix indicating the tape and reel packaging option, which facilitates automated assembly processes for high-volume production. The microcontroller operates within an industrial temperature range of -40°C to 85°C, ensuring reliability and stability across various environmental conditions.

In summary, the AT90CAN32-16AUR from Microchip Technology is a robust and versatile microcontroller that combines advanced processing capabilities with CAN network functionality, making it a top choice for engineers and designers working on automotive, industrial, and embedded systems.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3991 $61.1973
6+ $16.7378 $100.4268
10+ $16.2147 $162.1470
13+ $15.6917 $203.9921
17+ $15.1686 $257.8662
23+ $13.5994 $312.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 700 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention