Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953005-HDZ955FBGMBOX
Series *
Ultra Librarian 3D Model Ultra Librarian HDZ955FBGMBOX CAD Model

Description

The AMD HDZ955FBGMBOX is a Phenom II X4 955 Black Edition processor designed for desktop computers. As a Black Edition processor, it features an unlocked multiplier, allowing for easier overclocking and performance tuning. This quad-core processor provides good performance for gaming, multimedia, and general computing tasks. It is intended for use with motherboards supporting the AM3 socket.

Applications

  • Gaming PCs
  • Overclocking Enthusiasts
  • High-Performance Desktop Systems
  • Multimedia Editing and Creation

Features

  • Quad-Core Architecture: Four processing cores enable efficient multitasking and improved performance in multi-threaded applications.
  • Black Edition with Unlocked Multiplier: Simplifies overclocking for enhanced performance.
  • AM3 Socket: Compatible with a wide range of AM3 motherboards.
  • Cool'n'Quiet Technology: Manages power consumption and reduces noise by dynamically adjusting processor frequency and voltage.
  • HyperTransport Technology: Provides a high-bandwidth interface between the processor and other system components.
  • Integrated Memory Controller: Supports both DDR2 and DDR3 memory.

Benefits

  • Enhanced Gaming Performance: Delivers smooth frame rates in many popular games.
  • Easy Overclocking: Unlocked multiplier allows users to easily increase the processor's clock speed for higher performance.
  • Improved Multitasking: Handles multiple applications simultaneously without significant performance degradation.
  • Cool and Quiet Operation: Cool'n'Quiet technology helps to reduce power consumption and noise levels.
  • Flexible Memory Support: Compatible with both DDR2 and DDR3 memory, allowing for easier upgrades or reuse of existing memory modules.

Technical Specifications

The HDZ955FBGMBOX operates at a base frequency of 3.2 GHz. It features 8MB of total cache (4 x 512KB L2 cache and 6MB L3 cache). The processor has a TDP (Thermal Design Power) of 125W. The integrated memory controller supports both DDR2 and DDR3 memory types. The unlocked multiplier allows for easy overclocking by simply adjusting the multiplier in the BIOS. It uses HyperTransport technology, providing high bandwidth for communication between the processor and other system components. The processor is designed to work with AM3 socket motherboards.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention