EN
  • EN
  • DE

AT89S8253-24AC

Part No AT89S8253-24AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89S
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number AT89S8253
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566172-AT89S8253-24AC
Ultra Librarian 3D Model Ultra Librarian AT89S8253-24AC CAD Model

Description

The AT89S8253-24AC microcontroller by Microchip Technology is an advanced 8-bit device that combines the versatility of the 8051 architecture with enhanced features and high-speed performance. This microcontroller operates at a frequency of 24MHz, providing a robust platform for embedded system applications.

Key Features:

  • High-Performance 8-Bit CPU: The AT89S8253-24AC is built around a powerful 8051-compatible CPU, ensuring compatibility with a wide range of software and hardware tools.
  • Enhanced Flash Memory: It comes with 12KB of reprogrammable Flash memory, allowing complex programs to be stored and offering the convenience of in-system programming (ISP) and in-application programming (IAP).
  • Extended RAM: With 2KB of internal RAM, this microcontroller provides ample space for variables and stack, making it suitable for multitasking and data-intensive operations.
  • Additional EEPROM: The inclusion of 2KB EEPROM offers reliable non-volatile memory storage for critical data that must be preserved across power cycles.
  • Flexible I/O Options: The device features 32 programmable I/O lines, which can be configured to interface with a variety of peripherals and sensors.
  • Timers and Counters: It is equipped with three 16-bit timer/counters, enhancing its capability to manage time-dependent operations and events.
  • Serial Communication: The AT89S8253-24AC supports full-duplex serial communication via its UART, facilitating easy data transfer and communication with other devices.
  • Power Management: It offers power-saving modes like idle and power-down modes, allowing for efficient power management in battery-operated applications.
  • Interrupt System: An efficient interrupt system with multiple sources and priority levels enables responsive and real-time task handling.

Applications:

The AT89S8253-24AC microcontroller is ideal for a wide range of applications, such as industrial control systems, home automation, automotive electronics, and consumer products that require high-speed operations, reliable data storage, and flexible interfacing capabilities.

Overall, the Microchip Technology AT89S8253-24AC microcontroller is a highly capable and versatile component that delivers the performance and features necessary for complex and demanding embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess