EN
  • EN
  • DE

AT89LV52-12AI

Part No AT89LV52-12AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-TQFP (10x10)
Win Source Part Number 1019762-AT89LV52-12AI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT89LV52-12AI CAD Model

Description

The AT89LV52-12AI is a low-voltage, high-performance CMOS 8-bit microcontroller with 8K bytes of in-system programmable Flash memory. This powerful microcontroller is manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. The AT89LV52-12AI is designed to operate at a clock frequency of 12MHz, providing a robust platform for a wide range of applications.

Key Features:

  • Advanced Architecture: With its fully static operation, the AT89LV52-12AI supports frequencies up to 12 MHz with a 2.7V to 5.5V operating range, ensuring reliable performance across various voltage levels.
  • In-System Programmable Flash: The 8K bytes of flash memory are programmable in-system through an SPI serial interface or via parallel mode with varying voltage levels, enabling easy firmware updates and customization.
  • Flexible I/O Options: This microcontroller provides 32 programmable I/O lines, three 16-bit timer/counters, and eight interrupt sources, offering extensive capabilities for interfacing with external devices.
  • Power Management: The device includes power-saving modes like Idle and Power-down, allowing for efficient power management in battery-operated applications.
  • Enhanced Security: Security features include a programmable Watchdog timer with a dedicated on-chip oscillator, ensuring system reliability and protection against malfunction.

Applications:

The AT89LV52-12AI is suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive systems
  • Consumer electronics
  • Embedded systems

Technical Specifications:

Parameter Value
Clock Frequency 12 MHz
Operating Voltage 2.7V to 5.5V
Memory Size 8 KB
I/O Lines 32
Package Type 44-Lead TQFP

The AT89LV52-12AI from Microchip Technology is a versatile and powerful microcontroller that meets the demands of modern embedded systems, offering a balance of performance, power efficiency, and programmability.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess