The Realtek RTL8196E-VE3-CG is a highly integrated single-chip solution for wireless routers and gateways. It combines a MIPS 24Kc processor, a 5-port Fast Ethernet switch, and a single-band 802.11n Wi-Fi MAC/baseband/radio in a single chip. This design provides a cost-effective and power-efficient platform for home networking applications.
Applications
- Wireless routers
- Wireless gateways
- Range extenders
- Access points
- IPTV set-top boxes
Features
- Integrated MIPS 24Kc processor
- 5-port Fast Ethernet switch with VLAN support
- Single-band 802.11b/g/n Wi-Fi with 1T1R
- Supports up to 150Mbps wireless data rate
- Hardware NAT accelerator
- Supports WEP, WPA, and WPA2 encryption
- Supports WPS (WiFi Protected Setup)
- Multiple operating modes: Router, AP, Repeater
Benefits
- Provides a complete solution for home networking applications.
- Reduces system cost with its highly integrated design.
- Offers high performance with its MIPS processor and hardware NAT.
- Simplifies development with its comprehensive software SDK.
- Provides reliable wireless connectivity with advanced security features.
Additional Details
The RTL8196E-VE3-CG integrates a hardware NAT (Network Address Translation) engine to offload the CPU from packet forwarding tasks, improving overall network performance. It supports various Quality of Service (QoS) mechanisms to prioritize network traffic. The VE3-CG likely signifies a specific hardware revision and package type. It supports SPI flash and SDRAM memory interfaces. The Ethernet switch includes features like port mirroring and link aggregation.