EN
  • EN
  • DE

AT89LS8252-12JI

Part No AT89LS8252-12JI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Series 89LS
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name AT89LS8252
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911992-AT89LS8252-12JI
Ultra Librarian 3D Model Ultra Librarian AT89LS8252-12JI CAD Model

Description

Microchip Technology's AT89LS8252-12JI Microcontroller

The AT89LS8252-12JI is a high-performance microcontroller from the renowned manufacturer, Microchip Technology. This advanced chip is designed to offer a seamless integration of the 8-bit microcontroller core with Flash/EEPROM, making it an ideal solution for a wide range of embedded applications. The device operates at a maximum frequency of 12MHz, providing a balanced compromise between processing speed and power consumption.

One of the standout features of the AT89LS8252-12JI is its robust on-chip memory. It comes equipped with 8KB of Flash, a type of non-volatile memory that can be electrically erased and reprogrammed. This is particularly useful for applications that require frequent code updates or data storage without the need for additional external memory components. Furthermore, the microcontroller includes 2KB of EEPROM, allowing for easy and efficient data storage that can be retained even in the absence of power.

The AT89LS8252-12JI is designed with versatility in mind. It supports a wide operating voltage range, typically from 2.7V to 5.5V, making it suitable for both standard and low-power applications. The microcontroller also features a full-duplex UART serial channel, which facilitates serial communication with peripheral devices and can be used for serial bootloading or serial-based applications.

Additional functionalities of the AT89LS8252-12JI include three 16-bit timer/counters, a six-vector two-level interrupt architecture, an on-chip oscillator, and clock circuitry. Moreover, it provides 32 programmable I/O lines, which are highly beneficial for interfacing with external devices, sensors, and actuators. The robustness of the AT89LS8252-12JI is further enhanced by its watchdog timer, which ensures reliable operation by resetting the microcontroller in the event of a software malfunction.

Encased in a 44-lead, Joint Electron Device Engineering Council (JEDEC) standard PLCC package, the AT89LS8252-12JI is designed for easy integration into a variety of hardware designs. Its compatibility with industry-standard development and programming tools also ensures a streamlined design process, making it a top choice for engineers and developers looking for a reliable and flexible microcontroller solution.

Whether it's for industrial control systems, consumer electronics, or automotive applications, the AT89LS8252-12JI from Microchip Technology offers the performance, memory features, and versatility needed to drive innovation and efficiency in embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess