EN
  • EN
  • DE

AT89LP51ID2-20AU

Part No AT89LP51ID2-20AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series 89LP
Package Tray
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name AT89LP51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-AT89LP51ID2-20AU, 1611-AT89LP51ID2-20AUINACTIVE, 1611-AT89LP51ID2-20AU-ND, AT89LP51ID220AU
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911988-AT89LP51ID2-20AU
Ultra Librarian 3D Model Ultra Librarian AT89LP51ID2-20AU CAD Model

Description

Microchip Technology AT89LP51ID2-20AU Microcontroller

The AT89LP51ID2-20AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of embedded applications. This powerful single-chip device is based on the high-speed, low-power 8051 architecture and is capable of operating at a clock frequency of up to 20 MHz. With its advanced features and versatile capabilities, the AT89LP51ID2-20AU is an ideal choice for automation systems, consumer electronics, and other sophisticated control applications.

This microcontroller comes in a 44-pin TQFP (Thin Quad Flat Package) and is equipped with 64KB of flash memory, which provides ample space for complex programs and data storage. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy firmware updates and application modifications without the need for external programming devices.

The AT89LP51ID2-20AU boasts a robust set of features, including:

  • Enhanced 8051 Central Processing Unit (CPU): With a fully static operation and pipelined architecture, the CPU delivers high performance with low power consumption.
  • Peripherals: A variety of built-in peripherals enhance the functionality of the microcontroller, such as three 16-bit timers/counters, a full-duplex serial port, and an onboard watchdog timer.
  • Flexible I/O: The device provides up to 32 programmable I/O lines that are configurable to suit various interface requirements.
  • Power Management: Multiple power-saving modes, including Idle and Power-down modes, help to optimize power consumption for battery-powered and energy-efficient applications.
  • Analog Features: It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows the microcontroller to interface with analog sensors and devices.

Furthermore, the AT89LP51ID2-20AU supports a wide voltage range of 2.7V to 5.5V, making it versatile for use in different power environments. Its robust interrupt system with multiple vector addresses provides excellent response times to critical events, enhancing the overall system reliability.

Overall, the Microchip Technology AT89LP51ID2-20AU microcontroller is a feature-rich solution that delivers the performance and flexibility needed for demanding embedded applications, while maintaining the simplicity and efficiency of the 8051 instruction set.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0563 $64.4504
18+ $6.6103 $118.9854
28+ $6.4038 $179.3064
38+ $6.1972 $235.4936
49+ $5.9907 $293.5443
65+ $5.3709 $349.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess