The AT89LP2052ES is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal solution for a wide range of embedded applications. This 8-bit MCU is based on the Atmel legacy and continues to support systems that require efficient, reliable microcontrollers with a strong feature set.
Operating at a voltage range of 2.7V to 5.5V, the AT89LP2052ES provides excellent power efficiency for battery-powered devices. Its advanced architecture enables the microcontroller to run at a maximum frequency of 20MHz, providing the computational power necessary for complex tasks without compromising energy consumption.
With 2KB of reprogrammable Flash memory, this microcontroller offers ample space for application code, which can be updated in-system through its SPI interface. This flexibility makes it an ideal choice for applications where firmware updates are a routine requirement, such as industrial control systems, consumer electronics, and IoT devices.
The AT89LP2052ES also features 128 bytes of RAM, ensuring smooth operation and efficient data handling. Its robust I/O capabilities, with various configurable pins, allow for flexible interfacing with peripherals and external devices. The microcontroller's integrated peripherals, including a 10-bit ADC, PWM channels, and serial communication interfaces like UART and SPI, provide essential functionalities that can reduce the need for additional components, thus saving space and cost on the PCB.
Safety and reliability are key considerations in the design of the AT89LP2052ES. It incorporates power-on reset, brown-out detection, and a watchdog timer, which contribute to the stable operation of the end product by monitoring and responding to system anomalies.
In summary, the Microchip Technology AT89LP2052ES is a versatile, efficient, and reliable microcontroller that meets the requirements of a broad spectrum of embedded systems. Its combination of high performance, low power consumption, and rich set of peripherals makes it a top choice for designers looking to optimize their projects in terms of both functionality and cost-effectiveness.