EN
  • EN
  • DE

AT89C51ED2-RLRUM

Part No AT89C51ED2-RLRUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44VQFP / 80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Product Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-LQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number AT89C51
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT89C51ED2-RLRUM-ND,AT89C51ED2-RLRUMTR,AT89C51ED2RLRUM,AT89C51ED2-RLRUMCT,AT89C51ED2-RLRUMDKR
Standard Package 1,500
Win Source Part Number 1319129-AT89C51ED2-RLRUM
Ultra Librarian 3D Model Ultra Librarian AT89C51ED2-RLRUM CAD Model

Description

The AT89C51ED2-RLRUM is a high-performance CMOS Flash version of the 80C51 CMOS single-chip 8-bit microcontroller. This product, developed by Microchip Technology, is designed to offer a versatile and power-efficient solution for embedded systems. It combines the convenience of Flash programmability with the benefits of a standard 80C51 microcontroller, making it an ideal choice for a wide range of applications in industrial control, consumer electronics, and automation.

This microcontroller comes packed with a variety of features that enhance its functionality and ease of use. It boasts a large 64K bytes of Flash memory, which provides ample space for complex applications and the ability to update firmware in the field. The device operates at a voltage range of 2.7V to 5.5V, ensuring compatibility with both low-power and standard applications.

The AT89C51ED2-RLRUM offers a fully static operation and supports frequencies up to 40 MHz, which translates to a high processing speed of up to 1 MIPS per MHz. This speed is crucial for applications requiring quick response times and efficient data processing. Additionally, this microcontroller features 2048 bytes of RAM, Dual Data Pointer, a Hardware Watchdog Timer, and a wide range of peripherals such as UARTs, timers/counters, and a versatile 9-channel PCA (Programmable Counter Array).

Enhanced security is provided by the inclusion of a Programmable Security Bit and a Lock Bit mechanism, which protect against unauthorized access to the Flash memory. The device also supports ISP (In-System Programming) and IAP (In-Application Programming) capabilities, allowing for a more flexible and convenient programming experience.

With its robust feature set and high reliability, the Microchip Technology AT89C51ED2-RLRUM microcontroller is an excellent choice for designers looking to implement complex logic functions and demanding applications without compromising on power efficiency or performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess