EN
  • EN
  • DE

AT89C51CC03U-RLTIM

Part No AT89C51CC03U-RLTIM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197270-AT89C51CC03U-RLTIM
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AT89C CAN
Package Tray
Product Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, UART/USART
Peripherals POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian AT89C51CC03U-RLTIM CAD Model

Description

Microchip Technology AT89C51CC03U-RLTIM Microcontroller

The AT89C51CC03U-RLTIM is a cutting-edge microcontroller from Microchip Technology, which is renowned for its reliability and performance in embedded systems. This particular model is part of the AT89C51 series, which is based on the high-performance 8-bit C51 microcontroller architecture. It is designed to offer a versatile and cost-effective solution for a wide range of applications.

The AT89C51CC03U-RLTIM operates at a voltage range of 2.7V to 5.5V, making it suitable for low power and battery-operated devices. It features 64KB of flash memory, which provides ample space for application code and data storage. The flash memory is also In-System Programmable (ISP), allowing for easy firmware updates and modifications without the need for additional programming hardware.

With 2048 bytes of RAM, this microcontroller can handle complex operations and multitasking efficiently. The device includes a full-duplex UART serial channel that facilitates easy communication with peripheral devices and supports serial programming. It also boasts several I/O lines, timers/counters, and versatile peripheral features such as Pulse Width Modulation (PWM) channels and Capture/Compare functions, making it ideal for control-oriented tasks.

The AT89C51CC03U-RLTIM has a robust set of built-in features, including a watchdog timer, power-off flag, power-save modes, and brown-out detection, which contribute to the reliability and longevity of the systems it powers. It supports a wide range of external interrupts, giving it the responsiveness needed for real-time applications.

This microcontroller is available in a 44-lead TQFP (Thin Quad Flat Package) and is characterized by its extended temperature range, making it suitable for industrial applications. Its part number, AT89C51CC03U-RLTIM, indicates that it is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

In summary, the AT89C51CC03U-RLTIM from Microchip Technology is a versatile and powerful microcontroller that offers a rich set of features for complex and demanding applications. Its combination of memory size, peripheral integration, and programming flexibility makes it a top choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess