Products specifications

Win Source Part Number WS1203508-AT89C51CC02CA-RATUM
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AT89C CAN
Package Tray
Product Status Active
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, UART/USART
Ultra Librarian 3D Model Ultra Librarian AT89C51CC02CA-RATUM CAD Model

Description

The AT89C51CC02CA-RATUM is a high-performance, 8-bit microcontroller from the renowned manufacturer Microchip Technology. This advanced chip is a member of the AT89C51 family, which is based on the industry-standard 8051 microcontroller architecture. It is designed to offer both flexibility and power efficiency, making it an ideal choice for a wide range of embedded systems and applications.

Key Features:

  • CPU: The core runs at up to 60 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It includes 32KB of flash memory for program storage, ensuring ample space for application code, and 1,280 bytes of RAM for data handling.
  • Digital Peripherals: A variety of digital peripherals are available, including four 8-bit I/O ports, three 16-bit timer/counters, and a full-duplex serial port, enhancing the chip's interfacing capabilities.
  • Analog Features: The microcontroller is equipped with an 8-channel, 10-bit analog-to-digital converter (ADC), allowing it to process analog signals, which is essential for sensor-based applications.
  • PWM Channels: It also provides two 16-bit PWM channels, facilitating accurate control over motor speeds and LED dimming, among other applications.
  • Power Management: The AT89C51CC02CA-RATUM features power management modes including idle and power-down modes, which help in reducing power consumption when the microcontroller is not in full operation.
  • In-System Programming: In-system programmability via SPI interface allows for easy firmware updates, even after the microcontroller has been deployed in the field.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, providing flexibility for different power supply designs.

Overall, the AT89C51CC02CA-RATUM is a versatile microcontroller that combines high-speed performance with low power consumption. It is well-suited for a variety of applications, including industrial control systems, home automation, automotive electronics, and IoT devices. Its robust feature set and the ability to work in harsh environments make it a reliable choice for designers and engineers looking for a microcontroller that can meet stringent performance requirements.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention