EN
  • EN
  • DE

AT89C5122DS-RDTUM

Part No AT89C5122DS-RDTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64VQFP / C51 Microcontroller with USB and Smart Card Reader Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor 80C51
Core Size 8-Bit
Speed 48MHz
Connectivity SmartCard, SPI, UART/USART, USB
Peripherals LED, POR, WDT
Number of I/O 46
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-VQFP (10x10)
Part Number Series AT89C5122
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809710-AT89C5122DS-RDTUM
Ultra Librarian 3D Model Ultra Librarian AT89C5122DS-RDTUM CAD Model

Description

Microchip Technology AT89C5122DS-RDTUM Overview

The AT89C5122DS-RDTUM is a sophisticated and versatile microcontroller product from Microchip Technology, designed to meet the demanding requirements of modern embedded systems. This high-performance device is based on a powerful 8-bit microcontroller core and is equipped with a diverse range of features that make it ideal for a wide array of applications including industrial control, consumer electronics, automotive systems, and more.

At the heart of the AT89C5122DS-RDTUM is a robust 8051-based microcontroller core that ensures reliable operation and compatibility with a vast ecosystem of development tools and software. The microcontroller comes with 512 bytes of RAM and 2 kilobytes of EEPROM, providing ample storage for firmware and data. Additionally, it boasts a large 52 kilobytes of flash memory, which not only allows for complex program code but also supports in-system programming (ISP) for easy firmware updates and field upgrades.

The device operates at a voltage range of 3.0V to 3.6V, making it suitable for low-power applications. Its clock speed of up to 48 MHz ensures swift execution of instructions, contributing to the system's overall responsiveness and efficiency. The AT89C5122DS-RDTUM also features a full-speed USB 2.0 compliant module, enabling seamless connectivity and data transfer with peripheral devices and computers.

For enhanced functionality, this microcontroller integrates a variety of peripherals. These include a serial interface engine (SIE), two flexible 16-bit timer/counters, a full-duplex enhanced UART, and a powerful PWM block for motor control and other applications requiring precise signal modulation. The inclusion of 40 general-purpose I/O lines provides the flexibility needed to interface with a multitude of external components and custom hardware.

The AT89C5122DS-RDTUM is not only a testament to Microchip Technology's commitment to innovation but also an embodiment of their dedication to providing robust and reliable solutions for the electronics industry. Whether you are a hobbyist or a professional engineer, this microcontroller is designed to inspire and empower your projects with its rich set of features and capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess