EN
  • EN
  • DE

AT89C4051-12PU

Part No AT89C4051-12PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Win Source Part Number 1019717-AT89C4051-12PU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT89C4051-12PU CAD Model

Description

Microchip Technology AT89C4051-12PU Microcontroller

The AT89C4051-12PU is a versatile and powerful microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This integrated circuit is part of the AT89 family, designed to offer a high-performance solution for embedded systems. It operates at a standard frequency of 12MHz, providing a balance between speed and power consumption.

Key Features

  • 4K Bytes of In-System Programmable (ISP) Flash Memory: Endurance of 1,000 Write/Erase Cycles which allows for the flexibility of in-circuit upgrades.
  • 128 x 8-bit Internal RAM: This provides sufficient space for data storage and stack operations.
  • 32 Programmable I/O Lines: Offers ample interfacing options with other devices and peripherals within your system.
  • Two 16-bit Timer/Counters: These are essential for managing timed operations and can be used for generating PWM signals.
  • Full Duplex UART Serial Channel: Facilitates serial communication, allowing the microcontroller to interface with serial devices such as sensors, modems, and other microcontrollers.
  • Low Power Idle and Power Down Modes: These modes help in conserving power, making the AT89C4051-12PU ideal for battery-operated applications.
  • On-chip Oscillator and Clock Circuitry: Simplifies the design and reduces the number of external components required.

Applications

The AT89C4051-12PU microcontroller is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Embedded systems
  • Automotive systems

Package and Quality

This microcontroller comes in a 20-pin Dual In-line Package (DIP), making it easy to handle for prototyping and suitable for breadboard use. Microchip Technology ensures high standards of quality and reliability for the AT89C4051-12PU, which is reflected in its widespread adoption across various industries.

Whether you're a hobbyist working on a DIY project or a professional engineer developing a complex system, the AT89C4051-12PU offers a compact, cost-effective, and powerful solution for your computing needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess