EN
  • EN
  • DE
  • IT

DS80C323-ECD+

Part No DS80C323-ECD+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 136331-DS80C323-ECD+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS80C323-ECD+ CAD Model

Description

The DS80C323-ECD+ is a high-performance, low-power microcontroller from Maxim Integrated, designed to deliver exceptional speed and efficiency for a wide array of embedded applications. This advanced 8-bit microcontroller is based on a high-speed core and comes in a robust 40-pin DIP (Dual In-line Package), making it both durable and easy to integrate into your projects.

Key Features

  • High-Speed Operation: The DS80C323-ECD+ operates at a clock speed of up to 33 MHz, making it one of the fastest microcontrollers in its class.
  • Low Power Consumption: It features a power-saving stop mode and idle mode, which significantly reduce power consumption, making it ideal for battery-powered and portable applications.
  • Expanded Memory: With 256 bytes of scratchpad RAM and a 64kB program memory space, it provides ample room for complex applications and data storage.
  • Dual Data Pointers: The inclusion of dual data pointers facilitates faster data movement and processing, which is crucial for time-sensitive tasks.
  • Four 8-bit I/O Ports: These versatile I/O ports allow for flexible interfacing with a variety of peripherals and external devices.
  • Three 16-bit Timer/Counters: These timers are essential for precise event timing, pulse generation, and interval timing.
  • Serial Port: An integrated full-duplex serial port enables easy communication with other microcontrollers, computers, and peripheral devices.

Applications

The DS80C323-ECD+ is suitable for a diverse set of applications, including but not limited to:

  • Industrial control systems
  • Telecommunications
  • Automotive systems
  • Robotics
  • Consumer electronics

Reliability and Support

Maxim Integrated is known for providing reliable and high-quality components. The DS80C323-ECD+ is no exception and is supported by Maxim's comprehensive technical support and documentation, ensuring that integrating this microcontroller into your design is as seamless as possible.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess