Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 87F
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 20KB (20K x 8)
Program Memory Type OTP Quick FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT87F55
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566058-AT87F55WD-24JC
Ultra Librarian 3D Model Ultra Librarian AT87F55WD-24JC CAD Model

Description

The AT87F55WD-24JC is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and robust solution for a wide range of embedded applications. This device is a member of Microchip's renowned AVR family, known for their efficient architecture and low-power consumption.

Key Features

  • CPU: The AT87F55WD-24JC features an advanced RISC architecture that enables fast and efficient processing with a throughput of up to 24 MIPS at 24MHz. This ensures that applications requiring quick data processing and real-time responses are handled with ease.
  • Memory: This microcontroller comes with a generous 55KB of in-system programmable Flash memory, allowing for ample space to store application code. Additionally, it includes 2KB of EEPROM and 4KB of internal SRAM, providing flexibility in data storage and management.
  • I/O and Peripherals: A wide variety of peripherals are integrated, including digital I/O pins, analog inputs, PWM channels, serial communication interfaces, and timers. These features make it suitable for interfacing with sensors, actuators, and other electronic components.
  • Power Efficiency: Designed with power efficiency in mind, the AT87F55WD-24JC supports multiple power-saving modes, which significantly reduce power consumption during idle periods without compromising performance.
  • Package: The device is housed in a 44-lead, Joint Electron Device Engineering Council (JEDEC) standard Plastic J-Lead Chip Carrier (PLCC) package, which provides robustness and reliability for various application environments.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance across extreme conditions.

Applications

The AT87F55WD-24JC is suited for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, home automation, and consumer electronics. Its robust feature set and adaptability make it an ideal choice for designers looking to develop sophisticated and power-sensitive applications.

Whether you are working on a complex control system or a simple IoT device, the AT87F55WD-24JC provides a reliable and efficient platform to build upon, backed by Microchip Technology's commitment to quality and long-term availability.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention