EN
  • EN
  • DE

AT86RF231-ZFR

Part No AT86RF231-ZFR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM > 1GHz
Protocol 6LoWPAN, WirelessHART, Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 3dBm
Sensitivity -101dBm
Memory Size 128B SRAM
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 10.3mA to 12.3mA
Current - Transmitting 7.4mA to 14mA
Temperature Range - Operating -40°C to 125°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1019697-AT86RF231-ZFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT86RF231-ZFR CAD Model

Description

Microchip Technology's AT86RF231-ZFR: A High-Performance 2.4GHz RF Transceiver

The AT86RF231-ZFR from Microchip Technology is a feature-rich, low-power 2.4 GHz radio frequency transceiver designed for industrial and consumer IEEE 802.15.4 applications. It is a perfect choice for systems requiring wireless capabilities such as ZigBee, Smart Energy, and wireless sensor networks. With its exceptional performance and flexibility, the AT86RF231-ZFR is engineered to meet the demanding requirements of a wide range of wireless communication tasks.

Key Features:

  • High Sensitivity and Output Power: The AT86RF231-ZFR offers excellent receiver sensitivity and high output power, which results in an extended range and reliable communication.
  • Low Power Consumption: It is optimized for low-power consumption in both active and sleep modes, making it ideal for battery-operated devices where power efficiency is crucial.
  • Advanced Security: The transceiver incorporates hardware support for AES-128 encryption and decryption, ensuring secure data transmission without burdening the host processor.
  • Automatic Frame Handling: Its hardware handles automatic frame filtering and acknowledgment without requiring intervention from the host controller, which improves system efficiency.
  • Robust Coexistence: Built-in features like listen before talk (LBT) and coexistence interface support ensure robust operation in environments with interference from other wireless devices.

Technical Specifications:

  • Frequency Band: 2.4 GHz ISM Band
  • Modulation Techniques: BPSK, QPSK, O-QPSK
  • Data Rate: Up to 2 Mbps
  • Supply Voltage: 1.8V to 3.6V
  • Package: 32-pin QFN

The AT86RF231-ZFR is designed with a focus on ease of integration. It features a SPI interface for communication with microcontrollers and a compact 32-pin QFN package that fits seamlessly into space-constrained designs. Whether you're developing smart home devices, IoT solutions, or personal area networks, the AT86RF231-ZFR transceiver is an excellent choice that combines performance, power efficiency, and advanced features in a single chip.

For designers and engineers looking to incorporate reliable wireless communication into their products, the AT86RF231-ZFR by Microchip Technology stands out as a robust and versatile solution that can enhance the performance and user experience of wireless systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1434 $61.4340
23+ $5.0408 $115.9384
36+ $4.8833 $175.7988
49+ $4.7257 $231.5593
64+ $4.5682 $292.3648
85+ $4.0956 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,227 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess