EN
  • EN
  • DE

ST-7TA201

Part No ST-7TA201
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 194107-ST-7TA201
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-7TA201 CAD Model

Description

The ST-7TA201 is a precision trimming potentiometer manufactured by Copal Electronics Inc. It is designed for providing fine-tuning capabilities in a diverse array of electronic applications. With its compact design and robust construction, this potentiometer offers reliability and accuracy in adjusting circuit parameters.

Applications

  • Calibration of electronic instruments
  • Fine-tuning of audio amplifiers
  • Adjustment of sensor signals
  • Control circuits for robotics
  • Precision voltage dividers

Features

  • Compact and space-saving design
  • Sealed construction for environmental protection
  • High resolution for precise adjustments
  • Stable resistive element for long-term reliability
  • Available in various resistance values

Benefits

  • Enables accurate and repeatable circuit adjustments
  • Enhances the performance and stability of electronic systems
  • Reduces the need for frequent recalibration
  • Extends the operational life of equipment
  • Provides a cost-effective solution for precision control

Additional Details

The ST-7TA201 has a through-hole mounting configuration for easy integration into printed circuit boards. Its resistance value is 200 ohms. It is typically rated for a power dissipation of around 0.25W. The operating temperature range typically extends from -55°C to +125°C, ensuring functionality in demanding environments. The mechanical lifespan is designed to withstand a significant number of rotational cycles. The resistive element commonly consists of cermet, which provides excellent stability and precision. Copal Electronics is well-regarded for its commitment to quality. This potentiometer is intended for applications that require precise and dependable adjustment capabilities.

The ST-7TA201 is well suited for use in high-precision analog circuitry where fine-tuning is essential. Its design minimizes drift over time and temperature, ensuring that set values remain consistent. This is particularly important in test equipment and medical devices where accuracy is paramount. Furthermore, its sealed construction prevents contaminants from affecting performance, contributing to its long-term reliability. Designers choose this component because of its blend of size, precision, and ruggedness.

You May Also Be Interested in

Bourns Inc.
TRIMMER 1K OHM 0.3W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 1W WIRE LEADS
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $5.8209
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500 OHM 0.75W PC PIN TOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess