EN
  • EN
  • DE

AT86RF212B-ZU

Part No AT86RF212B-ZU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM
Protocol 6LoWPAN, Zigbee
Modulation BPSK, O-QPSK
Frequency 769MHz ~ 935MHz
Data Rate (Maximum) 1Mbps
Power - Output 10dBm
Sensitivity -110dBm
Memory Size 128B SRAM
Serial Interfaces SPI
Supply Voltage (V) 1.8V ~ 3.6V
Receiving Current 8.7mA ~ 9.2mA
Transmitting Current 9.5mA ~ 26.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number AT86RF212B
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 758898-AT86RF212B-ZU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT86RF212B-ZU CAD Model

Description

Microchip Technology AT86RF212B-ZU

The AT86RF212B-ZU from Microchip Technology is a versatile, low-power RF transceiver designed for the unlicensed Industrial, Scientific, and Medical (ISM) bands. It supports the IEEE 802.15.4-2006/-2011 standard and is ideal for implementing wireless connectivity in a wide range of applications such as smart energy, home automation, and wireless sensor networks.

Key Features:

  • Multi-Band Operation: This transceiver operates in the sub-1GHz bands, including 868 MHz in Europe, 915 MHz for North America, and 780 MHz for China, offering flexibility for global deployment.
  • High Sensitivity and Selectivity: With a receiver sensitivity of up to -110 dBm and excellent selectivity, the AT86RF212B-ZU ensures reliable communication even in noisy environments.
  • Low Power Consumption: Designed for energy efficiency, it features various power-saving modes, making it suitable for battery-operated devices where power conservation is critical.
  • Programmable Output Power: The output power is programmable in 1 dB steps up to 11 dBm, allowing for precise control over range and power consumption based on application requirements.
  • Integrated Security: The device includes an AES 128-bit hardware encryption engine to ensure secure data transmission, which is essential for maintaining data privacy and integrity in wireless networks.
  • Automatic Frame Handling: Its hardware supports automatic packet handling, auto-acknowledgment, and auto-retransmission, which simplifies software development and reduces processing overhead.
  • Small Form Factor: The compact size of the AT86RF212B-ZU makes it easy to integrate into space-constrained designs.

Applications:

  • Smart Energy and Utility Metering
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Remote Control Applications

The AT86RF212B-ZU transceiver from Microchip Technology provides a high-performance, flexible solution for a variety of low-power wireless applications. Its robust feature set, combined with support for multiple frequency bands, makes it a top choice for developers looking to create reliable and secure wireless communication systems.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6692 $51.3688
34+ $3.0106 $102.3604
52+ $2.9165 $151.6580
71+ $2.8224 $200.3904
92+ $2.7284 $251.0128
123+ $2.4461 $300.8703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess