EN
  • EN
  • DE

WL1807MODGIMOCR

Part No WL1807MODGIMOCR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 100SMD / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.1 2.4GHz, 5GHz 100-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series WiLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.1
Frequency 2.4GHz, 5GHz
Data Rate (Max) 54Mbps
Power - Output 18.5dBm
Sensitivity -95dBm
Serial Interfaces UART
GPIO 7
Voltage - Supply 2.9V ~ 4.8V
Current - Receiving 85mA
Current - Transmitting 510mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-SMD Module
Supplier Device Package 100-QFM
Base Product Number WL1807
Standard Package 1,200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 846876-WL1807MODGIMOCR
Ultra Librarian 3D Model Ultra Librarian WL1807MODGIMOCR CAD Model

Description

Introducing the Texas Instruments WL1807MODGIMOCR

The Texas Instruments WL1807MODGIMOCR is a high-performance Wi-Fi module that provides an exceptional solution for industrial and Internet of Things (IoT) applications. This powerful module is designed to offer robust wireless connectivity and is ideal for those seeking to integrate Wi-Fi functionality into their products with minimal hassle and maximum efficiency.

The WL1807MODGIMOCR operates in the 2.4 GHz and 5 GHz bands, supporting IEEE 802.11 a/b/g/n standards. This dual-band capability allows devices to avoid crowded frequencies and ensures a more reliable connection in environments with a lot of wireless traffic. With its industrial temperature range, the module is built to withstand harsh conditions, making it suitable for outdoor applications or environments with extreme temperatures.

One of the standout features of the WL1807MODGIMOCR is its MIMO (Multiple Input Multiple Output) technology. With 2x2 MIMO, it can achieve higher data rates and improved range compared to single-antenna solutions. This makes the module perfect for applications that require fast and stable wireless data transmission, such as streaming video or transferring large files.

Security is a critical aspect of any wireless module, and the WL1807MODGIMOCR does not disappoint. It comes equipped with advanced security protocols, including WPA/WPA2 personal and enterprise security, which help to protect sensitive data from unauthorized access. Additionally, the module supports Wi-Fi Protected Setup (WPS), simplifying the process of connecting to secure networks.

For developers and engineers, Texas Instruments provides comprehensive support for the WL1807MODGIMOCR, including detailed documentation, software drivers, and development tools. This support ensures a smooth integration process and helps to reduce time to market for products incorporating this Wi-Fi module.

In summary, the Texas Instruments WL1807MODGIMOCR is a versatile and reliable Wi-Fi module that offers high-speed wireless connectivity, advanced security features, and robust performance in challenging environments. Whether it's for industrial automation, smart home devices, or any other wireless application, this module is an excellent choice for developers looking to enhance their products with cutting-edge Wi-Fi technology.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5406 $70.6218
6+ $19.3154 $115.8924
9+ $18.7118 $168.4062
12+ $18.1082 $217.2984
15+ $17.5046 $262.5690
20+ $15.6938 $313.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess