EN
  • EN
  • DE

AT85C51SND3B1-RTTUL

Part No AT85C51SND3B1-RTTUL
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER/ENCODER DGTL 100-LQFP / Audio Encoder/Decoder IC Mobile Phones, Cellular, Video Displays 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Audio Encoder/Decoder
Applications Mobile Phones, Cellular, Video Displays
Voltage - Supply, Digital 1.65V ~ 3.6V
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number AT85C51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1003410-AT85C51SND3B1-RTTUL
Ultra Librarian 3D Model Ultra Librarian AT85C51SND3B1-RTTUL CAD Model

Description

Microchip Technology AT85C51SND3B1-RTTUL Product Overview

The AT85C51SND3B1-RTTUL is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This product is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of performance, power efficiency, and feature integration. With its robust architecture and flexible interfacing options, the AT85C51SND3B1-RTTUL is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and IoT devices.

Key Features

  • Core Processor: The MCU is built around a high-performance 8051 core, providing reliable and efficient processing capabilities for complex tasks and algorithms.
  • Memory: It comes equipped with ample memory resources, including flash memory for program storage, ensuring smooth operation and sufficient space for application code.
  • Connectivity: The device boasts a variety of communication interfaces, such as SPI, UART, and I2C, allowing for versatile connectivity options with other components and peripherals.
  • Operating Temperature: The AT85C51SND3B1-RTTUL is designed to withstand harsh environmental conditions, with an operating temperature range that ensures stability and performance even in extreme scenarios.
  • Power Management: With advanced power management features, this MCU can achieve low-power operation, making it suitable for battery-powered and energy-conscious applications.
  • Packaging: The product is available in a robust package that ensures protection against physical stress and environmental factors, facilitating ease of integration into a variety of hardware designs.

Applications

The versatility of the AT85C51SND3B1-RTTUL makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) endpoints

In summary, the AT85C51SND3B1-RTTUL from Microchip Technology represents a powerful and adaptable solution for developers seeking a high-quality MCU that combines performance, efficiency, and a rich set of features.

You May Also Be Interested in

NXP / Nexperia
Lowest to $10.9484
Others
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess