EN
  • EN
  • DE

AT83SND1CDTD-ROTIL

Part No AT83SND1CDTD-ROTIL
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194064-AT83SND1CDTD-ROTIL
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT83SND1CDTD-ROTIL CAD Model

Description

The AT83SND1CDTD-ROTIL is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically tailored for advanced applications that require high-performance data processing, exceptional reliability, and flexible interfacing options.

Key Features

  • High-Performance Processing: The device is built to handle complex algorithms and data-intensive tasks, ensuring smooth operation in demanding environments.
  • Robust Design: Microchip's commitment to quality means that the AT83SND1CDTD-ROTIL is designed to perform reliably even under challenging conditions.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Interfacing: With a range of interfacing options, this device can easily communicate with other components in a system, providing seamless integration.

Applications

The versatility of the AT83SND1CDTD-ROTIL allows it to be used in a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Smart Home Technology
  • Portable Medical Devices

Technical Specifications

For technical enthusiasts and engineers, the AT83SND1CDTD-ROTIL boasts an impressive set of specifications that enable it to meet the rigorous demands of modern electronics:

  • Manufacturer: Microchip Technology
  • Product Category: Integrated Circuit
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: CDIP
  • Operating Temperature Range: Specified by Manufacturer

Quality and Support

Microchip Technology provides extensive support and documentation for the AT83SND1CDTD-ROTIL, ensuring that customers can fully utilize the device's capabilities. Additionally, the product adheres to stringent quality standards, providing peace of mind for developers and manufacturers alike.

For more information, datasheets, and ordering options, please visit the Microchip Technology official website or contact their customer support team.

You May Also Be Interested in

Oupiin
Need more? Email Us
Panjit
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention