EN
  • EN
  • DE

757840156

Part No 757840156
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Conn I-Pass RCP 36 POS 0.8mm Solder ST SMD 36 Terminal 1 Port iPass™ Embossed T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Mini-SAS, Receptacle
Contact Plating Gold
Contact Resistance 30 mΩ
Country of Origin US
Current Rating 500 mA
Depth 12.12 mm
Gender Female
Housing Color Black
Housing Material Thermoplastic
Length 17.8 mm
Max Operating Temperature 80 °C
Max Voltage Rating (AC) 30 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 36
Number of Contacts 36
Number of Ports 1
Number of Positions 36
Number of Rows 2
Orientation Vertical
Pitch 800 µm
Plating Tin
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1206575-757840156
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 757840156 CAD Model

Description

The 1206575-757840156 is a Mini-SAS receptacle connector manufactured by Molex, LLC.

  • Positions: 36
  • Pitch: 800µm
  • Connector Termination: Soldered
  • Current Rating: 500mA
  • Gender: Female
  • Length: 17.8mm
  • Housing Material: Thermoplastic
  • Color: Black
  • Contact Plating: Gold
  • Circuits: 36
  • Orientation: Vertical
  • Contact Resistance: 30mΩ
  • Plating: Tin
  • Suitable For: Custom Parts

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Applied Micro Circuits Corporation
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Linear Technology
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Matsuo
Need more? Email Us
Molex, LLC
Need more? Email Us
GE Critical Power
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess