EN
  • EN
  • DE
  • IT

SN7476N

Part No SN7476N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL J-K FLIP-FLOPS WITH PRESET AND CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253053-SN7476N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN7476N CAD Model

Description

The SN7476N is a classic integrated circuit developed by the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of the 7400 series of logic ICs, which are known for their reliability and versatility in various electronic applications. The SN7476N is a dual J-K flip-flop chip, which is a fundamental component in digital systems for its ability to store and manipulate binary data.

Key Features

  • Dual J-K Flip-Flops: The SN7476N contains two independent J-K flip-flops with individual J, K, Set, Reset, and Clock inputs, and complementary outputs (Q and Q-bar).
  • Edge-Triggered: The flip-flops are edge-triggered, meaning they respond to the rising or falling edge of the clock signal, providing precise control over data transfer.
  • Direct Set and Reset: Each flip-flop includes direct set and reset inputs for immediate or synchronous control, allowing for the quick initialization or clearing of the flip-flop's state.
  • Wide Operating Voltage: The device can operate over a wide range of voltages, typically from 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) power levels.
  • Standard TTL Outputs: The outputs can sink or source current, making it suitable for driving various TTL compatible digital circuits.

Applications

The SN7476N is used in a variety of digital circuits and systems, including:

  • Counters and dividers
  • Control systems
  • Memory storage devices
  • Sequential logic circuits
  • Data processing equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN7476N is no exception. It is built to meet or exceed industry standards for performance and reliability. Whether used in educational settings for learning digital logic or in industrial applications, the SN7476N is a dependable choice for designers and engineers.

Ordering Information

The SN7476N is available in a standard 14-pin DIP (Dual In-line Package) which is suitable for through-hole mounting. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess