EN
  • EN
  • DE

AT80C52X2CUP-RLTUM

Part No AT80C52X2CUP-RLTUM
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967559-AT80C52X2CUP-RLTUM
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT80C52X2CUP-RLTUM CAD Model

Description

The AT80C52X2CUP-RLTUM is a high-performance microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This MCU is part of the AT80C52 series, which is known for its robustness and versatility in various applications, including industrial control systems, home automation, automotive electronics, and more.

The AT80C52X2CUP-RLTUM is built upon an 8-bit architecture and is enhanced with Microchip's cutting-edge technology, ensuring reliable operation at a clock frequency of up to 40 MHz. It is equipped with a wide range of features that make it an ideal choice for designers looking for a combination of performance and ease of use.

  • Memory: It comes with 8KB of in-system programmable (ISP) Flash memory, ensuring ample space for complex applications and the flexibility to update firmware in the field.
  • I/O Ports: The device boasts four 8-bit I/O ports, providing a total of 32 programmable I/O lines that can be configured to meet the needs of the most demanding applications.
  • Timers: Three 16-bit timers/counters are included, offering precise timekeeping and event counting capabilities.
  • Serial Communication: A full-duplex enhanced UART is available for serial communication, facilitating easy data exchange with peripherals and other microcontrollers.
  • Interrupts: It supports up to eight sources of interrupts, enabling the MCU to quickly respond to external events and maintain efficient operation.
  • Power Efficiency: The AT80C52X2CUP-RLTUM is designed for low-power consumption, with various power-saving modes to extend the battery life of portable devices.

The AT80C52X2CUP-RLTUM is packaged in a 44-lead TQFP (thin quad flat package), offering a compact footprint while still providing easy access to all its features. Its robust design ensures that it can operate in extended temperature ranges, making it suitable for harsh environments.

Overall, the AT80C52X2CUP-RLTUM from Microchip Technology is a powerful and flexible MCU solution that delivers the quality and performance expected from a leading semiconductor manufacturer. Whether for industrial automation, consumer electronics, or automotive systems, this microcontroller provides the necessary features to drive innovation and efficiency in embedded applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess