The Microchip Technology AT80C51RD2-UM is a high-performance 8-bit microcontroller that is part of Microchip's extensive range of embedded control solutions. This microcontroller is based on the industry-standard 80C51 architecture, ensuring compatibility with a wide array of existing software and development tools.
Key Features
- CPU Speed: The AT80C51RD2-UM operates at up to 60 MHz, providing robust processing capabilities for a variety of applications.
- Memory: It comes equipped with 256 bytes of RAM and 64K bytes of flash memory, which is ideal for storing firmware and data.
- Digital Peripherals: The device includes 32 programmable I/O lines, three 16-bit timers/counters, and a serial channel that can be configured as either a UART or a serial peripheral interface (SPI).
- Power Management: With its idle and power-down modes, the AT80C51RD2-UM is designed for power-sensitive applications, allowing for reduced power consumption when full operation is not required.
- Interrupt System: An enhanced interrupt system with six interrupt sources and four priority levels ensures responsive and flexible interrupt-driven programming.
- Operating Voltage: The microcontroller operates within a range of 2.7V to 5.5V, accommodating a variety of power sources and conditions.
- Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
Applications
The AT80C51RD2-UM is a versatile microcontroller that can be used in a broad spectrum of applications, such as:
- Industrial control systems
- Home automation
- Automotive systems
- Consumer electronics
- Telecommunications
Support and Resources
Microchip Technology provides extensive support for the AT80C51RD2-UM, including development tools, application notes, and datasheets to facilitate the design process. Additionally, Microchip's global support network and community forums are available to assist developers with any questions or challenges that may arise.