EN
  • EN
  • DE

NBSG72AMNR2

Part No NBSG72AMNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series GigaComm™
Package Tape & Reel
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NBSG72
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646858-NBSG72AMNR2
Ultra Librarian 3D Model Ultra Librarian NBSG72AMNR2 CAD Model

Description

The ON Semiconductor NBSG72AMNR2 is a cutting-edge signal gateway designed to meet the rigorous demands of high-speed data transmission and signal processing. This device is part of ON Semiconductor's portfolio of high-performance integrated circuits, tailored for applications that require robust and reliable signal management.

Key Features

  • High-Speed Signal Processing: The NBSG72AMNR2 is capable of operating at extremely high speeds, making it suitable for applications that require rapid data processing and transfer, such as telecommunications, data centers, and high-performance computing.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to be energy-efficient, reducing the overall power consumption of the systems in which it is used.
  • Signal Integrity: With advanced signal conditioning features, the NBSG72AMNR2 ensures that signal integrity is maintained even under challenging conditions, thereby improving the reliability of data transmission.
  • Differential Signaling: The use of differential signaling technology enables the NBSG72AMNR2 to minimize electromagnetic interference (EMI) and crosstalk, which is critical in maintaining signal quality over longer distances and in densely packed electronic environments.

Applications

The versatility of the NBSG72AMNR2 makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • High-speed networking equipment, including routers and switches
  • Data storage systems, such as SAN/NAS devices
  • Server and workstation backplanes
  • Signal conditioning in high-speed test and measurement equipment
  • Telecommunications infrastructure, including base stations and network interfaces

Technical Specifications

The NBSG72AMNR2 boasts an impressive set of technical specifications that underscore its performance capabilities:

  • Operational bandwidth that supports high data rate transfer
  • Low bit-to-bit skew, ensuring synchronous data transmission
  • High differential output voltage, which provides a strong signal for improved noise immunity
  • Small form factor package that allows for integration into space-constrained designs

In conclusion, the ON Semiconductor NBSG72AMNR2 is a state-of-the-art signal gateway that offers exceptional performance, energy efficiency, and signal integrity for the most demanding data transmission and processing applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9030 $74.7090
6+ $20.4331 $122.5986
9+ $19.7944 $178.1496
13+ $19.1557 $249.0241
16+ $18.5170 $296.2720
21+ $16.6020 $348.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess