The AT73C213, designed and manufactured by Microchip Technology, is a versatile integrated audio DAC (Digital-to-Analog Converter) component that stands out in the market for its high-quality sound reproduction and comprehensive feature set. This audio DAC is specifically engineered to cater to the needs of advanced portable audio applications, making it an ideal choice for designers looking to enhance audio performance in their products.
Key Features
- High-Quality Audio: The AT73C213 delivers premium audio quality with its 20-bit stereo audio DAC, ensuring crystal-clear sound for an immersive listening experience.
- Integrated Amplifier: It comes with an integrated class AB headphone amplifier, providing sufficient power to drive headphones directly without the need for additional components.
- Low Power Consumption: Tailored for portable devices, the AT73C213 is optimized for low power consumption, extending battery life in mobile applications.
- Flexible Interfaces: It supports both I²S and PDM digital audio interfaces, offering flexibility for system integration and connectivity with various microprocessors and microcontrollers.
- Programmable Functions: A wide range of programmable functions are available, including volume control, bass boost, and filtering options, allowing for customization to specific audio requirements.
Applications
The AT73C213 is suitable for a diverse array of applications, particularly those requiring portable and high-fidelity audio solutions. These include, but are not limited to, MP3 players, portable media players, handheld gaming devices, and educational electronic devices. Its robust design also makes it a good fit for industrial and automotive audio applications that demand reliable performance under varying conditions.
Technical Specifications
- Resolution: 20-bit stereo DAC
- Sampling Rate: Up to 50 kHz
- Integrated Output Amplifier: Class AB
- Supply Voltage: 2.7V to 3.6V
- Interface: I²S and PDM digital audio interfaces
Overall, the AT73C213 from Microchip Technology is a comprehensive audio solution for designers looking to incorporate high-quality sound into their portable devices without compromising on power efficiency or design flexibility.