Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-VSOP
Win Source Part Number 769069-AT49F512-55VU
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F512
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F512-55VU CAD Model

Description

The AT49F512-55VU from Microchip Technology is a high-performance 512Kbit Flash memory component designed for a wide array of electronic applications. This non-volatile memory chip operates at a standard 5V power supply, which makes it compatible with many existing designs and legacy systems.

Key Features:

  • Memory Size: The device boasts a memory capacity of 512Kbit, which is organized as 64K bytes of 8 bits each. This size is ideal for storing firmware, configuration parameters, or small application code in embedded systems.
  • Access Time: With an impressive access time of 55 nanoseconds, the AT49F512-55VU ensures swift read operations, contributing to the overall performance of the system it is integrated into.
  • Operating Temperature: The device can reliably operate within the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Package: It is available in a 32-lead TSOP (Thin Small-Outline Package) that is designed for space-efficient PCB mounting and is well-suited for applications where board space is at a premium.
  • Endurance: The AT49F512-55VU is rated for a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a durable storage solution that preserves data integrity over extended periods.

Applications:

The versatile nature of the AT49F512-55VU Flash memory chip makes it suitable for a diverse range of applications, including:

  • Embedded control systems
  • Boot code storage for computers and servers
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

The AT49F512-55VU is a reliable and cost-effective Flash memory solution from Microchip Technology, designed to meet the needs of a variety of high-demand applications. Its robust feature set ensures that it can handle the rigorous requirements of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for M29W800AT100N1
STMicroelectronics
Need more? Email Us
ECAD model for M28F512-90C1
STMicroelectronics
Need more? Email Us
ECAD model for M58BW016BB80T3
STMicroelectronics
Need more? Email Us
ECAD model for M28W800CT90N6
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256N11FFA010
STMicroelectronics
Flash, 1MX8, 90ns, PDSO40
Need more? Email Us
ECAD model for M29F080A-120N1
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
Micron Technology Inc.
NOR Flash, Legacy NOR Flash, 4Mb, 2.7V-3.6V, 8-pin SO8 Wide, RoHS
Lowest to $1.4423
ECAD model for M25PE40S-VMW6TG
STMicroelectronics
Flash Memory 256Kx8 or 128Kx16 70
Need more? Email Us
ECAD model for M29F200BB-70N6

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention