Product Overview: AT49F1024A-55VI
The AT49F1024A-55VI is a high-performance 1-megabit Flash memory component designed and manufactured by Microchip Technology. It offers a substantial 64K x 16 organization, making it an ideal solution for applications requiring fast and reliable non-volatile memory storage. This device operates at an industrial temperature range, ensuring robust performance across diverse operating conditions.
Key Features
- High-Density Storage: With a 1Mbit capacity, the AT49F1024A-55VI provides ample space for firmware storage, boot code, and other critical data.
- Speed: The 55ns access time allows for quick data retrieval, enhancing the performance of the overall system.
- Operating Voltage: This device operates at a voltage range of 2.7V to 3.6V, making it compatible with low-power circuits and extending battery life in portable applications.
- Temperature Range: Designed to withstand industrial temperature ranges, it operates reliably between -40°C and +85°C.
- Package Type: The AT49F1024A-55VI comes in a 44-lead TSOP (Type I) package, which is suitable for surface mounting and space-constrained applications.
- Two-wire Serial Interface: The simplicity of its serial interface ensures easy integration into a wide array of designs.
Applications
The AT49F1024A-55VI is versatile and can be used in various applications, including:
- Embedded systems
- Telecommunications equipment
- Automotive electronics
- Portable devices
- Industrial control systems
Reliability and Support
Microchip Technology is known for its commitment to quality and reliability, and the AT49F1024A-55VI is no exception. It is supported by Microchip's renowned customer service and technical support, ensuring that designers can incorporate this memory component into their systems with confidence.