EN
  • EN
  • DE

AT49F1024-90VI

Part No AT49F1024-90VI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 40VSOP  /  FLASH Memory IC 1Mb (64K x 16) Parallel 90 ns 40-VSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (64K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 40-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 40-VSOP
Base Product Number AT49F1024
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names AT49F102490VI
Standard Package 160
Win Source Part Number 1168157-AT49F1024-90VI
Ultra Librarian 3D Model Ultra Librarian AT49F1024-90VI CAD Model

Description

Microchip Technology AT49F1024-90VI Flash Memory

The AT49F1024-90VI is a high-performance 1-megabit Flash memory device from Microchip Technology, designed to offer both density and speed for a range of applications requiring non-volatile memory solutions. This product is well-suited for use in embedded systems, telecommunications, and various industrial applications where reliable and efficient data storage is crucial.

Key Features

  • Memory Capacity: The AT49F1024-90VI offers a substantial storage capacity of 1 Mbit (128K x 8), allowing for ample space to store boot code, firmware, or other critical data.
  • Access Time: With a fast access time of 90 ns, this Flash memory device ensures quick data retrieval, contributing to the overall performance and responsiveness of the system it is integrated with.
  • Operating Voltage: Designed to operate over a wide range of supply voltages, it typically functions between 2.7V to 5.5V, providing flexibility in different power environments.
  • Temperature Range: The AT49F1024-90VI is built to withstand industrial temperature ranges, typically from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package Type: This device is available in a 44-lead TSOP (Type 1) package, which is ideal for space-constrained applications.
  • Programmability: It supports sector erase and program operations, allowing for easy updates and modifications to the stored data without the need to erase the entire memory content.
  • Data Retention: The AT49F1024-90VI is designed for long-term data retention, ensuring that data remains intact even when power is removed from the system.

Applications

The versatile nature of the AT49F1024-90VI Flash memory makes it suitable for a wide array of applications, including:

  • Embedded systems where non-volatile memory is critical for storing firmware and configuration data.
  • Telecommunications equipment, such as routers and switches, which require high-speed memory for buffering and firmware storage.
  • Industrial control systems that demand robust memory solutions capable of operating in harsh environments.
  • Automotive electronics where reliable and durable memory storage is necessary for critical control functions.

With its combination of density, speed, and reliability, the Microchip Technology AT49F1024-90VI Flash memory is an excellent choice for designers and engineers looking for a memory solution that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess