EN
  • EN
  • DE

STM32F101R8T6

Part No STM32F101R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 10K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 031262-STM32F101R8T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F101R8T6 CAD Model

Description

STM32F101R8T6 Microcontroller

The STM32F101R8T6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F1 series based on the ARM Cortex-M3 processor core. This microcontroller is designed with a balance of performance, power consumption, and features, making it an ideal choice for a wide range of applications including industrial control, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 36 MHz frequency.
  • Memory: Comes with 64 Kbytes of Flash memory and 10 Kbytes of SRAM, providing ample space for complex applications and software.
  • I/O Pins: Offers up to 37 I/O ports with various functionalities including support for 5V tolerant I/Os.
  • Communication Interfaces: Equipped with multiple communication interfaces such as two I2C buses, three USARTs, two SPIs, and CAN interfaces, allowing for versatile peripheral connectivity.
  • ADC: Features a 12-bit, 1 µs Analog-to-Digital Converter (ADC) with up to 16 channels, enabling accurate and fast analog signal measurement.
  • Timers: Contains three general-purpose 16-bit timers plus one PWM timer, which support a range of counter operations and output compare functions.
  • Debugging: Supports serial wire debug (SWD) and JTAG interfaces for full-speed system development.
  • Power Efficiency: Designed with an extensive set of power-saving modes including Stop, Standby, and Sleep modes to ensure low power consumption for battery-powered applications.
  • Voltage Range: Operates within a voltage range of 2.0 to 3.6V, accommodating various power supply options.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The STM32F101R8T6 microcontroller's robust feature set and flexible peripheral set make it highly suitable for a variety of applications, such as:

  • Industrial automation and control systems
  • Medical devices and healthcare systems
  • Smart home devices and IoT solutions
  • Automotive electronics
  • Power management systems
  • Embedded systems requiring high performance and low power consumption

With its high integration, reliability, and development support from STMicroelectronics, the STM32F101R8T6 is a go-to microcontroller for designers and engineers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0601 $60.7212
28+ $4.1522 $116.2616
44+ $4.0217 $176.9548
60+ $3.8924 $233.5440
77+ $3.7630 $289.7510
103+ $3.3738 $347.5014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,230 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess