EN
  • EN
  • DE

CH7511B-BF

Part No CH7511B-BF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820441-CH7511B-BF
Ultra Librarian 3D Model Ultra Librarian CH7511B-BF CAD Model

Description

The CH7511B-BF is a DisplayPort to HDMI converter from Chrontel, Inc. It's designed to bridge the gap between modern DisplayPort-enabled devices and displays that use HDMI interfaces. This allows users to connect computers, laptops, and other devices with DisplayPort outputs to HDMI monitors, TVs, and projectors.

Applications:

  • Connecting DisplayPort-equipped computers and laptops to HDMI displays.
  • Enabling HDMI output from embedded systems with DisplayPort interfaces.
  • Using DisplayPort sources with HDMI-based home theater systems.
  • Implementing video adapters and dongles for DisplayPort to HDMI conversion.
  • Integrating into docking stations to provide HDMI connectivity.

Features:

  • Converts DisplayPort signals to HDMI signals.
  • Supports high-resolution video output, including 4K Ultra HD.
  • Compliant with DisplayPort and HDMI standards.
  • Integrated HDCP content protection for secure video playback.
  • Supports audio transmission over HDMI.
  • Low power consumption.

Benefits:

  • Provides seamless connectivity between DisplayPort sources and HDMI displays.
  • Enables high-resolution video output for optimal viewing experience.
  • Ensures compatibility with a wide range of DisplayPort and HDMI devices.
  • Protects copyrighted content during playback.
  • Simplifies system design by integrating the conversion function into a single chip.

Additional Details:

The CH7511B-BF supports various DisplayPort input resolutions and HDMI output resolutions, including common PC and HDTV formats. It includes internal clock generation and signal conditioning circuitry to ensure reliable video transmission. The device typically requires an external power supply and may need configuration via I2C or other interfaces. Refer to the manufacturer's datasheet for detailed technical specifications, pinout diagrams, electrical characteristics, and programming information. The datasheet also provides guidance on designing the necessary external circuitry for optimal performance. It is important to note the specific version of DisplayPort and HDMI supported by the CH7511B-BF to ensure compatibility with the connected devices.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess