EN
  • EN
  • DE

AT49F002T-12PC

Part No AT49F002T-12PC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT PARALLEL 32DIP  /  FLASH Memory IC 2Mb (256K x 8) Parallel 120 ns 32-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT49F002
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names AT49F002T12PC
Standard Package 12
Win Source Part Number 1046566-AT49F002T-12PC
Ultra Librarian 3D Model Ultra Librarian AT49F002T-12PC CAD Model

Description

Microchip Technology AT49F002T-12PC Flash Memory

The AT49F002T-12PC is a versatile and reliable flash memory device from Microchip Technology, designed to provide a robust storage solution for a wide range of applications. This high-performance 2-Megabit memory chip operates on a 5V power supply, making it compatible with many microcontroller and digital systems in the market.

Key Features:

  • Memory Capacity: The device boasts a substantial 2-Megabit (256K x 8) storage capacity, providing ample space for firmware, boot code, or data logging.
  • Access Time: With an impressive access time of 120 ns, the AT49F002T-12PC ensures swift data retrieval, contributing to the overall system performance.
  • Programming Time: It features a fast programming time, which is critical for efficient production programming and rapid prototyping.
  • Industry-Standard Packaging: The device comes in a 32-lead PDIP package, which is widely used and ensures ease of integration into existing PCB designs.
  • Temperature Range: It operates within an industrial temperature range, making it suitable for environments that experience extreme conditions.
  • Low Power Consumption: The AT49F002T-12PC is designed for low power consumption, which is essential for battery-powered and energy-sensitive applications.

Applications:

Given its robust feature set, the AT49F002T-12PC is ideal for use in a variety of sectors, including:

  • Embedded Systems
  • Telecommunications
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics

The AT49F002T-12PC from Microchip Technology is a reliable and cost-effective flash memory solution that provides designers and engineers with the performance and durability required for demanding applications. Its compatibility with industry-standard programming algorithms ensures a seamless integration into development workflows, making it a preferred choice for professionals looking for a dependable non-volatile memory option.

You May Also Be Interested in

Spansion
IC FLASH 8MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess