EN
  • EN
  • DE

AT49F002-55JI

Part No AT49F002-55JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 55NS 32PLCC / NOR Flash Parallel 5V 2M-bit 256K x 8 55ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 769059-AT49F002-55JI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F002
Introduction Date December 15, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F002-55JI CAD Model

Description

Product Overview

The AT49F002-55JI is a high-performance Flash memory component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a storage capacity of 2 Megabits (256K x 8) and is designed to operate at a standard industrial temperature range, making it suitable for a wide array of applications that demand reliable and durable non-volatile memory solutions.

Key Features

  • Memory Size: The AT49F002-55JI provides 2 Mbit (256K x 8) of memory, allowing for ample storage for firmware, boot code, or data logging within embedded systems.
  • Access Time: With an access time of 55 nanoseconds, this memory component ensures quick read operations, which is critical for high-speed microprocessor systems.
  • Operating Voltage: It operates within a voltage range of 5V ± 10%, which is typical for many industrial and commercial devices, ensuring compatibility with standard system power supplies.
  • Temperature Range: The device is rated for an industrial temperature range of -40°C to +85°C, providing robust performance even under extreme environmental conditions.
  • Packaging: The AT49F002-55JI comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling during the manufacturing process.
  • Programming: It supports sector erase and program operations, allowing for efficient updates to stored data without the need to erase the entire chip, which can be crucial for minimizing downtime in critical applications.
  • Data Retention: The Flash memory technology used in the AT49F002-55JI ensures data retention for a minimum of 10 years, providing long-term reliability for applications where data integrity over time is paramount.

Applications

The AT49F002-55JI is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its combination of speed, capacity, and durability, the AT49F002-55JI from Microchip Technology is an excellent choice for designers seeking a reliable Flash memory solution for their next project.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess