EN
  • EN
  • DE

AT49BV040-70TI

Part No AT49BV040-70TI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1201051-AT49BV040-70TI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49BV040-70TI CAD Model

Description

Microchip Technology's AT49BV040-70TI Flash Memory

The AT49BV040-70TI is a high-performance 4-megabit Flash memory component produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is designed to deliver reliable data storage and retrieval for a wide range of applications, with a focus on the automotive, industrial, and consumer electronics sectors.

Featuring a 70 nanosecond access time, the AT49BV040-70TI offers fast read operations, which is critical for applications requiring quick boot or frequent data access. The memory is organized as 512K x 8, allowing for a substantial amount of data storage within a compact footprint. This makes it an excellent choice for space-constrained designs where efficiency and storage capacity are paramount.

One of the key features of the AT49BV040-70TI is its single 5V read and write operation, simplifying the power supply design and reducing the overall system complexity. This voltage compatibility is particularly beneficial in legacy systems that operate on a 5V supply, ensuring easy integration without the need for additional voltage conversion components.

The device supports industry-standard programming algorithms, which allows for easy implementation and compatibility with existing infrastructure. It also includes features such as sector erase and program operations, providing flexibility for data management and firmware updates. The sector erase capability allows specific blocks of memory to be erased and reprogrammed without affecting the data stored in other sectors, enhancing the device's utility for applications that require frequent or selective data updates.

For added reliability, the AT49BV040-70TI incorporates hardware data protection features. The device's design ensures that data integrity is maintained even under adverse conditions, making it a robust choice for mission-critical applications where data loss or corruption cannot be tolerated.

In summary, the AT49BV040-70TI from Microchip Technology is a versatile and reliable Flash memory solution that offers fast access times, ease of integration, and robust data protection features. It is an ideal choice for designers looking to incorporate a dependable storage component into their electronic systems.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess