EN
  • EN
  • DE

AT45DB021B-TI

Part No AT45DB021B-TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 20MHZ 28TSOP / Flash Serial-SPI 3.3V 2M-bit 20ns 28-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (264 Bytes x 1024 pages)
Clock Frequency 20MHz
Write Cycle Time - Word, Page 14ms
Memory Interface SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 769010-AT45DB021B-TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT45DB021B
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT45DB021B-TI CAD Model

Description

Microchip Technology AT45DB021B-TI

The AT45DB021B-TI from Microchip Technology is a compact, high-performance DataFlash memory device that provides an ideal storage solution for a wide range of digital applications. This particular model is designed to meet the rigorous demands of modern electronic systems, offering a robust and reliable non-volatile memory storage option.

With a storage capacity of 2-megabits, the AT45DB021B-TI is well-suited for storing boot code, configuration data, or small application code in embedded systems. The device operates on a low voltage range, which makes it an energy-efficient choice for battery-operated and portable devices, minimizing power consumption without compromising performance.

This memory chip features a high-speed Serial Peripheral Interface (SPI) that allows for rapid data transfer rates, ensuring swift read and write operations. Its flexible page architecture provides users with the convenience of working with either 264-byte or 528-byte pages, facilitating easy management and manipulation of data.

The AT45DB021B-TI is designed with reliability in mind, incorporating industry-standard security features such as sector protection and hardware-controlled locking mechanisms. These features help to prevent accidental overwrites and ensure the integrity and security of stored data.

The device's small form factor, typically available in an 8-pin SOIC (Small Outline Integrated Circuit) package, allows for easy integration into a variety of design layouts, making it a versatile component for PCB (Printed Circuit Board) designers. Additionally, the AT45DB021B-TI is characterized by its wide operating temperature range, which ensures stable performance across diverse environmental conditions.

Overall, the AT45DB021B-TI DataFlash from Microchip Technology is a highly reliable and efficient memory solution that offers designers the flexibility, durability, and performance needed to meet the requirements of sophisticated electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
STMicroelectronics
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess