EN
  • EN
  • DE

AT32UC3C0512C-ALZT

Part No AT32UC3C0512C-ALZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR®32 UC3 C
Package Tray
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911927-AT32UC3C0512C-ALZT
Ultra Librarian 3D Model Ultra Librarian AT32UC3C0512C-ALZT CAD Model

Description

Microchip Technology AT32UC3C0512C-ALZT

The AT32UC3C0512C-ALZT is a high-performance, 32-bit microcontroller from Microchip Technology's extensive product lineup. This microcontroller is a member of the AVR® UC3 C series, which is renowned for its optimal balance between power consumption and processing capability. It is particularly designed to cater to the needs of industrial control, automation systems, and automotive applications, where reliability and efficiency are paramount.

At the heart of the AT32UC3C0512C-ALZT is a powerful 32-bit AVR® UC3 core that runs at a maximum frequency of 66 MHz. It is equipped with a rich set of features including 512KB of Flash memory for program storage, 64KB of SRAM for data operations, and an additional 64KB of flash for data storage which can be used for EEPROM emulation. This combination of memory options provides ample space for complex applications and data-intensive operations.

The device also boasts a variety of communication interfaces, such as full-speed USB 2.0 with On-The-Go (OTG) capability, USART, SPI, I2C, and CAN, providing excellent connectivity options for various peripherals and other integrated circuits. Its robust peripheral set is complemented by 16-bit stereo audio DAC, 16-bit dual-channel PWM, and a 12-bit ADC with up to 16 channels, making it an ideal choice for multimedia and mixed-signal applications.

For enhanced security and data protection, the AT32UC3C0512C-ALZT includes features such as a random number generator and cryptographic engine that supports DES, 3DES, AES, and SHA-256, crucial for secure data transmission and storage.

Housed in a 144-pin LQFP (Low-Profile Quad Flat Package), the AT32UC3C0512C-ALZT offers a compact footprint while still allowing for easy integration into a wide range of applications. With its extended temperature range, it is resilient and suited for operation in harsh environments, which is a typical requirement for automotive and industrial applications.

Overall, the AT32UC3C0512C-ALZT by Microchip Technology is a versatile and reliable microcontroller that delivers the performance needed for demanding applications while maintaining the efficiency and power-saving features that designers expect from the AVR® UC3 family.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6086 $67.8258
6+ $18.5507 $111.3042
9+ $17.9710 $161.7390
12+ $17.3913 $208.6956
15+ $16.8116 $252.1740
20+ $15.0724 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess