EN
  • EN
  • DE

AT32UC3B1128-AUT

Part No AT32UC3B1128-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-bit AVR RISC 128KB Flash 1.8V/3.3V 48-Pin TQFP Tray / IC MCU 32BIT 128KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TQFP (7x7)
Win Source Part Number 1019395-AT32UC3B1128-AUT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AT32UC3B1128
Introduction Date June 12, 2007
ECCN 3A991.a.2
Country of Origin Philippines, Republic of Korea
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AT32UC3B1128-AUT CAD Model

Description

Microchip Technology AT32UC3B1128-AUT Overview

The AT32UC3B1128-AUT is a high-performance microcontroller from Microchip Technology, designed to meet the demanding requirements of a wide range of embedded applications. This microcontroller is part of Microchip's AVR® 32-bit UC3 B Series and is tailored for industrial and automotive applications that require high-speed data processing and reliable operation under harsh conditions.

Key Features

  • Processor Core: The device boasts a 32-bit AVR32 UC3 RISC processor core, delivering exceptional computational power and efficiency. This core operates at a maximum frequency of 60 MHz, providing a perfect balance between speed and power consumption.
  • Memory: With 128 KB of embedded Flash memory for program storage and 32 KB of internal SRAM, the AT32UC3B1128-AUT provides ample space for complex applications and data handling.
  • Connectivity: A variety of communication interfaces are included, such as USB 2.0, SPI, TWI (I2C), and USART, which facilitate easy integration with peripheral devices and other components of an embedded system.
  • Robust I/O Capabilities: The microcontroller offers extensive I/O capabilities, including general-purpose input/output pins that support a range of functions and external events.
  • Advanced Timer/Counter: It features advanced timer/counters that enable precise event timing, waveform generation, and PWM outputs, essential for controlling motors and other time-sensitive tasks.
  • Automotive Temperature Range: The AT32UC3B1128-AUT is qualified for the automotive temperature range, ensuring reliable performance from -40°C to +125°C.

Applications

The versatile nature of the AT32UC3B1128-AUT makes it suitable for a diverse set of applications, especially where robust performance is crucial. It is commonly used in automotive control systems, industrial automation, robotics, and other embedded systems that require high-speed data processing and communication.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT32UC3B1128-AUT is no exception. This microcontroller is designed with a focus on reliability, backed by rigorous testing and validation to meet stringent automotive and industrial standards.

Whether you're developing an advanced automotive system or a complex industrial controller, the AT32UC3B1128-AUT from Microchip Technology offers the performance, connectivity, and ruggedness you need to deliver a reliable, high-quality product.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess